Nexperia B.V. Dual inverter 74LVC2G04GM,132

Description
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Request a Quote Datasheet
Description
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual inverter - 74LVC2G04GM,132 - Nexperia B.V.
Nijmegen, Netherlands
Dual inverter
74LVC2G04GM,132
Dual inverter 74LVC2G04GM,132
The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V Overvoltage tolerant inputs to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Direct interface with TTL levels IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.6 V to 5.5 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from −40 °C to +85 °C and −40 °C to +125 °C.

The 74LVC2G04 is a dual inverter. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • Overvoltage tolerant inputs to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Direct interface with TTL levels
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.6 V to 5.5 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from −40 °C to +85 °C and −40 °C to +125 °C.
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74LVC2G04GM,132
Product Name Dual inverter
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

20BIT Interface Transceiver IC - 704-74ALVT16827DL,518 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Reel - TR
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
 - 74AHCT244PW,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP20
View Details
2 suppliers
Hex inverting Schmitt trigger - 74AHCT14D-Q100,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details