Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244ABQ-Q100X

Description
IC BUF NON-INVERT 3.6V 20DHVQFN
Datasheet
Description
IC BUF NON-INVERT 3.6V 20DHVQFN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC244ABQ-Q100X - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC244ABQ-Q100X
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC244ABQ-Q100X
IC BUF NON-INVERT 3.6V 20DHVQFN

IC BUF NON-INVERT 3.6V 20DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC244ABQ-Q100X
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32177-C-GM1R-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 42-WFQFN Exposed Pad
View Details
8.5 - 10.55 GHz X-Band Dual Rx Single Tx Beamformer - AWS-0103 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
Butler Matrix KBM9005010 - KBM9005010 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 1000 MHz
View Details