Nexperia B.V. Unbuffered inverter 74LVC1GU04GW-Q100H

Description
The 74LVC1GU04-Q100 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options
Request a Quote Datasheet
Description
The 74LVC1GU04-Q100 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Unbuffered inverter - 74LVC1GU04GW-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Unbuffered inverter
74LVC1GU04GW-Q100H
Unbuffered inverter 74LVC1GU04GW-Q100H
The 74LVC1GU04-Q100 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options

The 74LVC1GU04-Q100 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74LVC1GU04GW-Q100H
Product Name Unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details
 - 74ALVC374PW,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT360
View Details
 - 74ABT573ADB,118 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP
View Details
 - 74ABT162245ADL,118 - Rochester Electronics
Specs
Device Type Transceiver
Features RoHS
Package Type SOP; SSOP; SSOP48
View Details
2 suppliers