Nexperia B.V. Unbuffered inverter 74LVC1GU04GW,125

Description
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1GU04GW is a single unbuffered inverter in a TSSOP5 package with a body width of 1.25 mm, rated for operation from -40 °C to +125 °C. It supports a supply voltage range of 1.65 V to 5.5 V, has overvoltage-tolerant inputs up to 5.5 V, and provides ±24 mA output drive at VCC = 3.0 V. The device complies with JEDEC standard no. 8-1A and meets ESD protection ratings of >2000 V HBM and >1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LVC1GU04GW is a single unbuffered inverter in a TSSOP5 package with a body width of 1.25 mm, rated for operation from -40 °C to +125 °C. It supports a supply voltage range of 1.65 V to 5.5 V, has overvoltage-tolerant inputs up to 5.5 V, and provides ±24 mA output drive at VCC = 3.0 V. The device complies with JEDEC standard no. 8-1A and meets ESD protection ratings of >2000 V HBM and >1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Unbuffered inverter - 74LVC1GU04GW,125 - Nexperia B.V.
Nijmegen, Netherlands
Unbuffered inverter
74LVC1GU04GW,125
Unbuffered inverter 74LVC1GU04GW,125
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard no. 8-1A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74LVC1GU04GW,125 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO5

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC1GU04GW,125 74LVC1GU04GW,125
Product Name Unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Bus buffer/line driver; 3-state - 74AHC1G126GM,115 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74AHCT244PW-Q100/J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Octal buffer/line driver; 3-state - 74ALVC541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74AHC1G66GW,165 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 5-TSSOP, SC-70-5, SOT-353
View Details