Nexperia B.V. Unbuffered inverter 74LVC1GU04GS,132

Description
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC1GU04GS is a single unbuffered inverter in an XSON6 package with no leads, 6 terminals, and a body size of 1.0 × 1.0 × 0.35 mm. It operates from 1.65 V to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V and ±24 mA output drive at VCC = 3.0 V. It complies with JEDEC standard no. 8-1A and meets ESD protection standards: HBM exceeds 2000 V and CDM exceeds 1000 V. The device is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74LVC1GU04GS is a single unbuffered inverter in an XSON6 package with no leads, 6 terminals, and a body size of 1.0 × 1.0 × 0.35 mm. It operates from 1.65 V to 5.5 V, with overvoltage-tolerant inputs up to 5.5 V and ±24 mA output drive at VCC = 3.0 V. It complies with JEDEC standard no. 8-1A and meets ESD protection standards: HBM exceeds 2000 V and CDM exceeds 1000 V. The device is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Unbuffered inverter - 74LVC1GU04GS,132 - Nexperia B.V.
Nijmegen, Netherlands
Unbuffered inverter
74LVC1GU04GS,132
Unbuffered inverter 74LVC1GU04GS,132
The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.65 V to 5.5 V High noise immunity ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA Complies with JEDEC standard no. 8-1A ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1GU04 is a single unbuffered inverter. The input can be driven from either 3.3 V or 5 V devices. This feature allows the use of this device in a mixed 3.3 V and 5 V environment.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • Complies with JEDEC standard no. 8-1A
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74LVC1GU04GS,132 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Inverter, LVC/LCX/Z Series, 1-Func, 1-Input, CMOS, PDSO6

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC1GU04GS,132 74LVC1GU04GS,132
Product Name Unbuffered inverter
Device Type Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Octal bus transceiver; 3-state - 74AHC245PW-Q100J - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-74AHC2G125GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 2V ~ 5.5V
View Details