Nexperia B.V. 2-input EXCLUSIVE-OR gate 74LVC1G86GZ-Q100YL

Description
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74LVC1G86GZ-Q100YL - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74LVC1G86GZ-Q100YL
2-input EXCLUSIVE-OR gate 74LVC1G86GZ-Q100YL
The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and -40 °C to +125 °C Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74LVC1G86-Q100 provides the 2-input EXCLUSIVE-OR function.

Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • Overvoltage tolerant inputs to 5.5 V
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA
  • Direct interface with TTL levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G86GZ-Q100YLTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G86GZ-Q100YLTR-ND
Gates and Inverters 1727-74LVC1G86GZ-Q100YLTR-ND
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74LVC1G86GZ-Q100YLDKR-ND - DigiKey
Thief River Falls, MN, United States
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74LVC1G86GZ-Q100YLCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G86GZ-Q100YLCT-ND
Gates and Inverters 1727-74LVC1G86GZ-Q100YLCT-ND
IC XOR 1-CIR 2-IN 5-XSON

IC XOR 1-CIR 2-IN 5-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74LVC1G86GZ-Q100YL 1727-74LVC1G86GZ-Q100YLTR-ND
Product Name 2-input EXCLUSIVE-OR gate Gates and Inverters
Gate Type OR XOR
Supply Voltage +6.5 1.65V ~ 5.5V
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT8065-1 SOT8065-1 Other; 4-XDFN Exposed Pad
Inputs 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input OR gate - 74AHC32PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
Gates and Inverters - 1727-3996-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
4 suppliers
Specs
Gate Type OR
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 1727-74AHC1GU04GZYLDKR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details