Nexperia B.V. 2-input EXCLUSIVE-OR gate 74LVC1G86GM,132

Description
The 74LVC1G86 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA IOFF circuitry provides partial Power-down mode operation Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74LVC1G86 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA IOFF circuitry provides partial Power-down mode operation Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input EXCLUSIVE-OR gate - 74LVC1G86GM,132 - Nexperia B.V.
Nijmegen, Netherlands
2-input EXCLUSIVE-OR gate
74LVC1G86GM,132
2-input EXCLUSIVE-OR gate 74LVC1G86GM,132
The 74LVC1G86 provides the 2-input EXCLUSIVE-OR function. Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment. This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 1.65 V to 5.5 V High noise immunity Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7 (1.65 V to 1.95 V) JESD8-5 (2.3 V to 2.7 V) JESD8C (2.7 V to 3.6 V) JESD36 (4.5 V to 5.5 V) ±24 mA output drive (VCC = 3.0 V) CMOS low power dissipation Latch-up performance exceeds 250 mA IOFF circuitry provides partial Power-down mode operation Direct interface with TTL levels ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC1G86 provides the 2-input EXCLUSIVE-OR function.

Inputs can be driven from either 3.3 V or 5 V devices. These features allow the use of these devices in a mixed 3.3 V and 5 V environment.

This device is fully specified for partial Power-down applications using IOFF. The IOFF circuitry disables the output, preventing the damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 1.65 V to 5.5 V
  • High noise immunity
  • Overvoltage tolerant inputs to 5.5 V
  • Complies with JEDEC standard:
    • JESD8-7 (1.65 V to 1.95 V)
    • JESD8-5 (2.3 V to 2.7 V)
    • JESD8C (2.7 V to 3.6 V)
    • JESD36 (4.5 V to 5.5 V)
  • ±24 mA output drive (VCC = 3.0 V)
  • CMOS low power dissipation
  • Latch-up performance exceeds 250 mA
  • IOFF circuitry provides partial Power-down mode operation
  • Direct interface with TTL levels
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-74LVC1G86GM,132TR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LVC1G86GM,132TR-ND
Gates and Inverters 1727-74LVC1G86GM,132TR-ND
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
IC GATE XOR 1CH 2-INP 6XSON Product overview: 74LVC1G86GM,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86GM,132 can be used for catalog matching and distributor lookup.

IC GATE XOR 1CH 2-INP 6XSON Product overview: 74LVC1G86GM,132 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LVC1G86GM,132 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 74LVC1G86GM,132 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LVC1G86GM,132
Gates and Inverters 74LVC1G86GM,132
XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

XOR (Exclusive OR) IC 1 Channel 6-XSON, SOT886 (1.45x1)

Buy Now Datasheet
Logic - Gates and Inverters - 74LVC1G86GM,132 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LVC1G86GM,132
Logic - Gates and Inverters 74LVC1G86GM,132
IC GATE XOR 1CH 2-INP 6XSON

IC GATE XOR 1CH 2-INP 6XSON

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LVC1G86GM,132 1727-74LVC1G86GM,132TR-ND 705-74LVC1G86GM,132 74LVC1G86GM,132 74LVC1G86GM,132
Product Name 2-input EXCLUSIVE-OR gate Gates and Inverters Logic IC Gates and Inverters Logic - Gates and Inverters
Gate Type OR XOR XOR; XOR XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage +6.5 1.65V ~ 5.5V 1.8 V, 2.5 V, 3.3 V, 5 V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT886 SOT886 Other; 6-XFDFN Other; Tape & Reel (TR) Other; 6-XFDFN
Inputs 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1131293-74AHC04D,118 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
7 suppliers
Gates and Inverters - 74ABT04DB,118-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
3 suppliers
 - 74AHC08PW,112 - Rochester Electronics
Specs
Gate Type AND
Logic Family CMOS
IC Package Type SOP; SSOP; TSSOP; Other; TSSOP14
View Details
4 suppliers
Specs
Gate Type D-Type Bus Interface
Supply Voltage 5 V
Logic Family AHCT
View Details