Nexperia B.V.
Flip Flop ICs
74LVC1G80GW
Description
Logic, NXP, 74LVC1G80GW
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Logic, NXP, 74LVC1G80GW
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Flip-Flops |
Flip-Flops |
|
Product Number
|
8168794P |
8168794 |
|
Product Name
|
Flip Flop ICs |
Flip Flop ICs |
|
Output Characteristics
|
TTL
|
Single ended
|
|
Logic Family
|
LVCMOS; 74LVC
|
74lvc
|
|
Triggering
|
|
Positive-edge Triggered
|
|
Propagation Delay
|
|
8 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics
3-State
Propagation Delay
7.7 ns
View Details
Low-level Output Current (Sink)
32 mA
High-level Output Current (Source)
12 mA
View Details
Flip-Flop Type
D
Triggering
Positive-edge Triggered
Supply Voltage
2.3V ~ 2.7V, 3V ~ 3.6V
View Details
4 suppliers