Inverter IC 1 Channel 5-TSSOP
Inverter IC 1 Channel 5-TSSOP
IC INVERTER 1CH 1-INP 5TSSOP
IC INVERTER 1CH 1-INP 5TSSOP
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 74LVC1G04GW,165-ND | 74LVC1G04GW,165 | 74LVC1G04GW,165 | 74LVC1G04GW,165 |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT | NOT |
| Supply Voltage | 1.65V ~ 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | |
| Inputs | 1 | 1 | ||
| Propagation Delay | 5 ns | |||
| Low Level Output Current (Sink) | 32 mA | 32 mA |