Nexperia B.V. Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16245AEV/G,51

Description
IC TXRX NON-INVERT 3.6V 56VFBGA
Datasheet
Description
IC TXRX NON-INVERT 3.6V 56VFBGA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Buffers, Drivers, Receivers, Transceivers - 74LVC16245AEV/G,51 - Lingto Electronic Limited
Shenzhen, China
Logic - Buffers, Drivers, Receivers, Transceivers
74LVC16245AEV/G,51
Logic - Buffers, Drivers, Receivers, Transceivers 74LVC16245AEV/G,51
IC TXRX NON-INVERT 3.6V 56VFBGA

IC TXRX NON-INVERT 3.6V 56VFBGA

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Network and Communication Chips
Product Number 74LVC16245AEV/G,51
Product Name Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52832-CIAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
2 suppliers
KBMPS060265 - KBMPS060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details
Modems - ICs and Modules - SI2435-F-FT-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details