The 74LVC162244ADGVJ is a 16-bit buffer/line driver with 30 Ω series termination resistors and 3-state outputs, available in a TVSOP48 package with a body width of 4.4 mm and a lead pitch of 0.4 mm. It operates from 1.2 V to 3.6 V, features 5.5 V tolerant inputs, and supports mixed 3.3 V and 5 V environments. Four output enables control four 4-bit segments independently. Schmitt-trigger inputs accommodate slow rise and fall times. The device includes I_OFF circuitry for partial power-down operation and bus hold on all data inputs. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of HBM exceeding 2000 V and CDM exceeding 1000 V. The device is rated for operation from -40 °C to +125 °C.
The 74LVC162244A; 74LVCH162244A is a 16-bit buffer/line driver with 30 Ω termination resistors and 3-state outputs. The device can be used as four 4-bit buffers, two 8-bit buffers or one 16-bit buffer. The device features four output enables (1OE, 2OE, 3OEand 4OE), each controlling four of the 3-state outputs. A HIGH on nOEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
The 74LVCH162244A bus hold on data inputs eliminates the need for external pull-up resistors to hold unused inputs.
Features and benefits
IC BUF NON-INVERT 3.6V 48TSSOP Product overview: 74LVC162244ADGVJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 3.6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC162244ADGVJ
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74LVC162244ADGVJ | 704-74LVC162244ADGVJ |
| Product Name | 16-bit buffer/line driver; 30 Ohm series termination resistors; 5 V tolerant input/output; 3-state | 3.6V Interface Transceiver IC |
| Device Type | Buffer | Transceiver |
| Features | RoHS | RoHS |
| Supply Voltage | Other; +6.5 | Other; 1.2V ~ 3.6V |
| Operating Temperature | 125 C (257 F) | -40 C (-40 F) |