Nexperia B.V. Quad buffer/line driver with 5 V tolerant input/outputs; 3-state 74LVC126AD,118

Description
The 74LVC126A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC126A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC126AD is a quad buffer/line driver with 3-state outputs, designed for mixed 3.3 V and 5 V environments with 5.5 V tolerant inputs. It operates from 1.2 V to 3.6 V and features Schmitt-trigger inputs for noise tolerance and I₋₏ circuitry to prevent backflow current during partial power down. The device is packaged in an SO14 plastic small outline package with a 3.9 mm body width and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Datasheet Summary
Powered by GS/AI

The 74LVC126AD is a quad buffer/line driver with 3-state outputs, designed for mixed 3.3 V and 5 V environments with 5.5 V tolerant inputs. It operates from 1.2 V to 3.6 V and features Schmitt-trigger inputs for noise tolerance and I₋₏ circuitry to prevent backflow current during partial power down. The device is packaged in an SO14 plastic small outline package with a 3.9 mm body width and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of HBM class 2 (>2000 V) and CDM class C3 (>1000 V).

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state - 74LVC126AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
74LVC126AD,118
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state 74LVC126AD,118
The 74LVC126A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC126A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A LOW on nOE causes the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371260-74LVC126AD,118 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371260-74LVC126AD,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371260-74LVC126AD,118
Win Source Part Number: 1371260-74LVC126AD,1 18 Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: 74LVC Package: Tape & Reel Product Status: Active Package / Case: 14-SOIC (0.154", 3.90mm Width) Supplier Device Package: 14-SO Base Product Number: 74LVC126 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.2V ~ 3.6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1

Win Source Part Number: 1371260-74LVC126AD,118
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Base Product Number: 74LVC126
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.2V ~ 3.6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1

Buy Now Datasheet
 - 74LVC126AD,118 - Rochester Electronics
Newburyport, MA, United States
Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Bus Driver, LVC/LCX/Z Series, 4-Func, 1-Bit, True Output, CMOS, PDSO14

Supplier's Site Datasheet
Singapore, Singapore
Quad 5 V SOIC Interface Transceiver IC
704-74LVC126AD,118
Quad 5 V SOIC Interface Transceiver IC 704-74LVC126AD,118
74LVC126A - Quad buffer/line driver with 5 V tolerant input/outputs; 3-state SOIC 14-Pin Product overview: 74LVC126AD,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC126AD,118 can be used for catalog matching and distributor lookup.

74LVC126A - Quad buffer/line driver with 5 V tolerant input/outputs; 3-state SOIC 14-Pin Product overview: 74LVC126AD,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC126AD,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74LVC126AD,118 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74LVC126AD,118
Logic ICs >> Buffer/Driver/Transceiver 74LVC126AD,118
1 24mA 1.2V~3.6V 24mA 4 SOIC-14 Buffer/Driver/Transc eiver ROHS

1 24mA 1.2V~3.6V 24mA 4 SOIC-14 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVC126AD,118 1371260-74LVC126AD,118 74LVC126AD,118 704-74LVC126AD,118 74LVC126AD,118
Product Name Quad buffer/line driver with 5 V tolerant input/outputs; 3-state Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Quad 5 V SOIC Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Buffer Receiver; Transceiver; Buffer Line / Bus Driver Transceiver Transceiver; Buffer
Features RoHS RoHS RoHS
Supply Voltage Other; +6.5 Other; 1.2V ~ 3.6V Other; 1.2V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Universal Bus Functions - 74ALVCH16600DGG,11 - Quarktwin Technology Ltd.
Specs
Device Type Line / Bus Controller
Features RoHS
Supply Voltage 3.6V; Other; 2.3V ~ 3.6V
View Details
Quad buffer/line driver; 3-state - 74VHC126PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 74ALVC16244DGG,112 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; TSSOP; TSSOP48
View Details
Quad buffer/line driver; 3-state - 74AHC126BQ-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details