Nexperia B.V. Quad buffer/line driver with 5 V tolerant input/outputs; 3-state 74LVC125APW,118

Description
The 74LVC125A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC125A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC125APW is a quad buffer/line driver with 3-state outputs and 5 V tolerant inputs, designed for mixed 3.3 V and 5 V environments. It operates from 1.2 V to 3.6 V, features Schmitt-trigger inputs for slow rise and fall time tolerance, and includes I<sub>OFF</sub> circuitry for partial power-down operation. The device is housed in a TSSOP14 package with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of over 2000 V HBM and over 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74LVC125APW is a quad buffer/line driver with 3-state outputs and 5 V tolerant inputs, designed for mixed 3.3 V and 5 V environments. It operates from 1.2 V to 3.6 V, features Schmitt-trigger inputs for slow rise and fall time tolerance, and includes I<sub>OFF</sub> circuitry for partial power-down operation. The device is housed in a TSSOP14 package with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of over 2000 V HBM and over 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state - 74LVC125APW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state
74LVC125APW,118
Quad buffer/line driver with 5 V tolerant input/outputs; 3-state 74LVC125APW,118
The 74LVC125A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Overvoltage tolerant inputs to 5.5 V Wide supply voltage range from 1.2 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) IOFF circuitry provides partial Power-down mode operation ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC125A is a quad buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Overvoltage tolerant inputs to 5.5 V
  • Wide supply voltage range from 1.2 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • IOFF circuitry provides partial Power-down mode operation
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Interface Transceiver IC
704-74LVC125APW,118
Quad 3.6V TSSOP Interface Transceiver IC 704-74LVC125APW,118
Quad 3-State Buffer/Line Driver, 1.2-3.6V, 14-Pin TSSOP Product overview: 74LVC125APW,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC125APW,118 can be used for catalog matching and distributor lookup.

Quad 3-State Buffer/Line Driver, 1.2-3.6V, 14-Pin TSSOP Product overview: 74LVC125APW,118 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 3.6V, TSSOP, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC125APW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic ICs >> Buffer/Driver/Transceiver - 74LVC125APW,118 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Logic ICs >> Buffer/Driver/Transceiver
74LVC125APW,118
Logic ICs >> Buffer/Driver/Transceiver 74LVC125APW,118
1 24mA 1.2V~3.6V 24mA 4 TSSOP-14 Buffer/Driver/Transc eiver ROHS

1 24mA 1.2V~3.6V 24mA 4 TSSOP-14 Buffer/Driver/Transceiver ROHS

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVC125APW,118 704-74LVC125APW,118 74LVC125APW,118
Product Name Quad buffer/line driver with 5 V tolerant input/outputs; 3-state Quad 3.6V TSSOP Interface Transceiver IC Logic ICs >> Buffer/Driver/Transceiver
Device Type Buffer Transceiver Transceiver; Buffer
Features RoHS RoHS
Supply Voltage Other; +6.5 Other; 1.2V~3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Hex unbuffered inverter - 74AHCU04D-Q100J - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Inverting Schmitt trigger - 74AHC1G14GW-Q100,1 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT353-1 SOT353-1
View Details
Octal bus transceiver; 3-state - 74AHCT245D,118 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +7.0
View Details
4 suppliers
16-bit bus transceiver with direction pin and 30 Ohm termination resistor; 3-state - 74ALVCH162245DGG:1 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers