74LVC125A - Quad buffer/line driver with 5 V tolerant inputs/outputs; 3 state
Buffer, Non-Inverting 4 Element 1 Bit per Element 3-State Output 14-SO
IC BUFFER NON-INVERT 3.6V 14SO
IC BUFFER NON-INVERT 3.6V 14SO
IC BUFFER NON-INVERT 3.6V 14SO
Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
---|---|---|---|
Product Category | Operational Amplifiers | Buffer Amplifiers | Amplifier and Comparator Chips |
Product Number | 74LVC125AD-Q100J | 1727-74LVC125AD-Q100JTR-ND | 74LVC125AD-Q100J |
Product Name | Buffers, Drivers, Receivers, Transceivers | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
Standards | RoHS | ||
Package Type | SOT108, SO-14 | SOIC; 14-SOIC (0.154", 3.90mm Width) | 14-SO |
Life Cycle Stage | Active |