Nexperia B.V. Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state 74LVC125ABQ-Q100X

Description
The 74LVC125A-Q100 consists of four non-inverting buffers/line drivers with 3-state outputs (nY) that are controlled by the output enable input (nOE). A HIGH at nOEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. When disabled, up to 5.5 V can be applied to the outputs. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs/outputs for interfacing with 5 V logic Wide supply voltage range from 2.3 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74LVC125A-Q100 consists of four non-inverting buffers/line drivers with 3-state outputs (nY) that are controlled by the output enable input (nOE). A HIGH at nOEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. When disabled, up to 5.5 V can be applied to the outputs. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs/outputs for interfacing with 5 V logic Wide supply voltage range from 2.3 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC125ABQ-Q100 is a quad non-inverting buffer/line driver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use, and operates from -40 °C to +125 °C. It accepts 5 V tolerant inputs and outputs with a supply voltage range of 2.3 V to 3.6 V. The device is housed in a DHVQFN14 package measuring 2.5 × 3 × 0.85 mm with side-wettable flanks for Automated Optical Inspection of solder joints.

Datasheet Summary
Powered by GS/AI

The 74LVC125ABQ-Q100 is a quad non-inverting buffer/line driver with 3-state outputs, qualified to AEC-Q100 (Grade 1) for automotive use, and operates from -40 °C to +125 °C. It accepts 5 V tolerant inputs and outputs with a supply voltage range of 2.3 V to 3.6 V. The device is housed in a DHVQFN14 package measuring 2.5 × 3 × 0.85 mm with side-wettable flanks for Automated Optical Inspection of solder joints.

Suppliers

Company
Product
Description
Supplier Links
Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state - 74LVC125ABQ-Q100X - Nexperia B.V.
Nijmegen, Netherlands
Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state
74LVC125ABQ-Q100X
Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state 74LVC125ABQ-Q100X
The 74LVC125A-Q100 consists of four non-inverting buffers/line drivers with 3-state outputs (nY) that are controlled by the output enable input (nOE). A HIGH at nOEcauses the outputs to assume a high-impedance OFF-state. Inputs can be driven from either 3.3 V or 5 V devices. When disabled, up to 5.5 V can be applied to the outputs. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs/outputs for interfacing with 5 V logic Wide supply voltage range from 2.3 V to 3.6 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints

The 74LVC125A-Q100 consists of four non-inverting buffers/line drivers with 3-state outputs (nY) that are controlled by the output enable input (nOE). A HIGH at nOEcauses the outputs to assume a high-impedance OFF-state.

Inputs can be driven from either 3.3 V or 5 V devices. When disabled, up to 5.5 V can be applied to the outputs.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • 5 V tolerant inputs/outputs for interfacing with 5 V logic
  • Wide supply voltage range from 2.3 V to 3.6 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automated Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers - 1371287-74LVC125ABQ-Q100X - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
1371287-74LVC125ABQ-Q100X
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 1371287-74LVC125ABQ-Q100X
Win Source Part Number: 1371287-74LVC125ABQ- Q100X Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Temperature Range - Operating: -40°C ~ 125°C (TA) Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: Nexperia USA Inc. Series: Automotive, AEC-Q100, 74LVC Package: Tape & Reel Product Status: Active Package / Case: 14-VFQFN Exposed Pad Supplier Device Package: 14-DHVQFN (2.5x3) Base Product Number: 74LVC125 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Supply: 1.2V ~ 3.6V Output Type: 3-State Logic Type: Buffer, Non-Inverting Current - Output High, Low: 24mA, 24mA Number of Elements: 4 Number of Bits per Element: 1

Win Source Part Number: 1371287-74LVC125ABQ-Q100X
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: Automotive, AEC-Q100, 74LVC
Package: Tape & Reel
Product Status: Active
Package / Case: 14-VFQFN Exposed Pad
Supplier Device Package: 14-DHVQFN (2.5x3)
Base Product Number: 74LVC125
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 1.2V ~ 3.6V
Output Type: 3-State
Logic Type: Buffer, Non-Inverting
Current - Output High, Low: 24mA, 24mA
Number of Elements: 4
Number of Bits per Element: 1

Buy Now Datasheet
Singapore, Singapore
Quad 5 V QFN Interface Transceiver IC
704-74LVC125ABQ-Q100X
Quad 5 V QFN Interface Transceiver IC 704-74LVC125ABQ-Q100X
74LVC125A-Q100 - Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state QFN 14-Pin Product overview: 74LVC125ABQ-Q100X from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC125ABQ-Q100 X can be used for catalog matching and distributor lookup.

74LVC125A-Q100 - Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state QFN 14-Pin Product overview: 74LVC125ABQ-Q100X from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 5 V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Quad, 5 V, QFN, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC125ABQ-Q100X can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74LVC125ABQ-Q100X 1371287-74LVC125ABQ-Q100X 704-74LVC125ABQ-Q100X
Product Name Quad buffer/line driver with 5 V tolerant inputs/outputs; 3-state Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Quad 5 V QFN Interface Transceiver IC
Device Type Buffer Receiver; Transceiver; Buffer Transceiver
Features RoHS
Supply Voltage Other; +6.5 Other; 1.2V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74ALVC244PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Inverter - 74AHC3G04DC,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT765-1 SOT765-1
View Details
Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Single Schmitt trigger buffer - 74AHCT1G17GVH - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers