Nexperia B.V. Hex buffer with open-drain outputs 74LVC07ABQ,115

Description
The 74LVC07A is a hex buffer with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC07A is a hex buffer with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC07A is a hex buffer with open-drain outputs for interfacing between 3.3 V and 5 V logic levels, with Schmitt-trigger inputs for tolerance of slow signal transitions. The 74LVC07ABQ variant is housed in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm. It operates over a supply voltage range of 1.2 V to 5.5 V, supports 5.5 V tolerant inputs, and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74LVC07A is a hex buffer with open-drain outputs for interfacing between 3.3 V and 5 V logic levels, with Schmitt-trigger inputs for tolerance of slow signal transitions. The 74LVC07ABQ variant is housed in a DHVQFN14 package with a body size of 2.5 × 3 × 0.85 mm. It operates over a supply voltage range of 1.2 V to 5.5 V, supports 5.5 V tolerant inputs, and is specified for operation from -40 °C to +125 °C. It complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and meets ESD protection levels of ANSI/ESDA/JEDEC JS-001 class 2 (exceeding 2000 V HBM) and ANSI/ESDA/JEDEC JS-002 class C3 (exceeding 1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Hex buffer with open-drain outputs - 74LVC07ABQ,115 - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer with open-drain outputs
74LVC07ABQ,115
Hex buffer with open-drain outputs 74LVC07ABQ,115
The 74LVC07A is a hex buffer with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Overvoltage tolerant inputs to 5.5 V Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC07A is a hex buffer with open-drain outputs. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

Features and benefits

  • 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic
  • Wide supply voltage range from 1.2 V to 5.5 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Overvoltage tolerant inputs to 5.5 V
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
QFN Interface Transceiver IC
704-74LVC07ABQ,115
QFN Interface Transceiver IC 704-74LVC07ABQ,115
74LVC07A - Hex buffer with open-drain outputs QFN 14-Pin Product overview: 74LVC07ABQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC07ABQ,115 can be used for catalog matching and distributor lookup.

74LVC07A - Hex buffer with open-drain outputs QFN 14-Pin Product overview: 74LVC07ABQ,115 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LVC07ABQ,115 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74LVC07ABQ,115 704-74LVC07ABQ,115
Product Name Hex buffer with open-drain outputs QFN Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +6.5
Unlock Full Specs
to access all available technical data

Similar Products

18-bit universal bus transceiver; 3-state - 74ALVCH16601DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
2 suppliers
5.5V Interface Transceiver IC - 704-74AHCT2G241GD,125 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
Octal buffer/line driver; inverting; 3-state - 74AHCT240PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
 - 74ALVCH16373DGG:11 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT362
View Details