Nexperia B.V. Hex inverter with open-drain outputs 74LVC06AD-Q100J

Description
The 74LVC06A-Q100 provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Description
The 74LVC06A-Q100 provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC06AD-Q100 is a hex inverter with open-drain outputs, qualified to AEC-Q100 (Grade 1) for automotive applications, and operates from -40 °C to +125 °C. It features 5 V tolerant inputs and outputs, a supply voltage range of 1.2 V to 5.5 V, and complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. The device is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74LVC06AD-Q100 is a hex inverter with open-drain outputs, qualified to AEC-Q100 (Grade 1) for automotive applications, and operates from -40 °C to +125 °C. It features 5 V tolerant inputs and outputs, a supply voltage range of 1.2 V to 5.5 V, and complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36. The device is packaged in an SO14 plastic small outline package with a body width of 3.9 mm. ESD protection meets ANSI/ESDA/JEDEC JS-001 class 2 (HBM > 2000 V) and JS-002 class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Hex inverter with open-drain outputs - 74LVC06AD-Q100J - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter with open-drain outputs
74LVC06AD-Q100J
Hex inverter with open-drain outputs 74LVC06AD-Q100J
The 74LVC06A-Q100 provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints

The 74LVC06A-Q100 provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic
  • Wide supply voltage range from 1.2 V to 5.5 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • DHVQFN package with Side-Wettable Flanks enabling Automatic Optical Inspection (AOI) of solder joints
Supplier's Site Datasheet
 - 74LVC06AD-Q100J - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC06AD-Q100J 74LVC06AD-Q100J
Product Name Hex inverter with open-drain outputs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - 74ABT125D,602 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SO14
View Details
Octal buffer/line driver; 3-state - 74AHCT244BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
16-bit transceiver/register with dual enable; 3-state - 74ALVCH16652DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
 - 74AHCT573BQ,115 - Rochester Electronics
Nexperia B.V.
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOT764
View Details