Nexperia B.V. Hex inverter with open-drain outputs 74LVC06AD,118

Description
The 74LVC06A provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74LVC06A provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LVC06AD is a hex inverter with open-drain outputs in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 1.2 V to 5.5 V, supports 5 V tolerant inputs and outputs, and is specified for operation from -40 °C to +125 °C. The device complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and features ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (over 2000 V HBM) and JS-002 class C3 (over 1000 V CDM).

Datasheet Summary
Powered by GS/AI

The 74LVC06AD is a hex inverter with open-drain outputs in an SO14 plastic small outline package with a body width of 3.9 mm. It operates from a supply voltage of 1.2 V to 5.5 V, supports 5 V tolerant inputs and outputs, and is specified for operation from -40 °C to +125 °C. The device complies with JEDEC standards JESD8-7A, JESD8-5A, and JESD8-C/JESD36, and features ESD protection meeting ANSI/ESDA/JEDEC JS-001 class 2 (over 2000 V HBM) and JS-002 class C3 (over 1000 V CDM).

Suppliers

Company
Product
Description
Supplier Links
Hex inverter with open-drain outputs - 74LVC06AD,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter with open-drain outputs
74LVC06AD,118
Hex inverter with open-drain outputs 74LVC06AD,118
The 74LVC06A provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions. Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications. Features and benefits 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic Wide supply voltage range from 1.2 V to 5.5 V CMOS low power consumption Direct interface with TTL levels Complies with JEDEC standard: JESD8-7A (1.65 V to 1.95 V) JESD8-5A (2.3 V to 2.7 V) JESD8-C/JESD36 (2.7 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74LVC06A provides six inverting buffers. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions.

Inputs can be driven from either 3.3 V or 5 V devices. This feature allows the use of these devices as translators in mixed 3.3 V and 5 V applications.

Features and benefits

  • 5 V tolerant inputs and outputs (open-drain) for interfacing with 5 V logic
  • Wide supply voltage range from 1.2 V to 5.5 V
  • CMOS low power consumption
  • Direct interface with TTL levels
  • Complies with JEDEC standard:
    • JESD8-7A (1.65 V to 1.95 V)
    • JESD8-5A (2.3 V to 2.7 V)
    • JESD8-C/JESD36 (2.7 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
 - 74LVC06AD,118 - Rochester Electronics
Newburyport, MA, United States
Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, LVC/LCX/Z Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LVC06AD,118 74LVC06AD,118
Product Name Hex inverter with open-drain outputs
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Octal buffer/line driver; 3-state - 74AHCT244D-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
Bus buffer/line driver; 3-state - 74AHC1G125GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
 - 74ALVT16823DL,512 - Rochester Electronics
Specs
Device Type Line / Bus Driver
Features RoHS
Package Type SOP; SSOP; SSOP56
View Details
Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details