Nexperia B.V. Quad 2-input OR gate with Schmitt trigger inputs 74LV7032APWJ

Description
The 74LV7032A is a quad 2-input OR function with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV7032A is a quad 2-input OR function with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV7032A is a quad 2-input OR gate featuring Schmitt-trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It operates over a wide supply voltage range of 2.0 V to 5.5 V and is capable of handling input voltages up to 7.0 V, making it suitable for mixed voltage environments. The device is specified for operation in ambient temperatures ranging from -40 °C to +125 °C, ensuring reliability in extreme conditions. With a maximum propagation delay of 9.5 ns at 5 V, the 74LV7032A provides fast switching performance. It includes I_{OFF} circuitry for partial power-down mode, preventing backflow current when powered down. The device also boasts robust ESD protection, exceeding 200 V for MM and 4 kV for HBM, ensuring durability in various applications. The TSSOP14 package design allows for efficient use of space in circuit layouts.

Datasheet Summary
Powered by GS/AI

The 74LV7032A is a quad 2-input OR gate featuring Schmitt-trigger inputs, designed to convert slowly changing input signals into sharply defined, jitter-free output signals. It operates over a wide supply voltage range of 2.0 V to 5.5 V and is capable of handling input voltages up to 7.0 V, making it suitable for mixed voltage environments. The device is specified for operation in ambient temperatures ranging from -40 °C to +125 °C, ensuring reliability in extreme conditions. With a maximum propagation delay of 9.5 ns at 5 V, the 74LV7032A provides fast switching performance. It includes I_{OFF} circuitry for partial power-down mode, preventing backflow current when powered down. The device also boasts robust ESD protection, exceeding 200 V for MM and 4 kV for HBM, ensuring durability in various applications. The TSSOP14 package design allows for efficient use of space in circuit layouts.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate with Schmitt trigger inputs - 74LV7032APWJ - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate with Schmitt trigger inputs
74LV7032APWJ
Quad 2-input OR gate with Schmitt trigger inputs 74LV7032APWJ
The 74LV7032A is a quad 2-input OR function with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 9.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV7032A is a quad 2-input OR function with Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Maximum tpd of 9.5 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-8467-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8467-2-ND
Gates and Inverters 1727-8467-2-ND
OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8467-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8467-6-ND
Gates and Inverters 1727-8467-6-ND
OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-8467-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-8467-1-ND
Gates and Inverters 1727-8467-1-ND
OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
 - 74LV7032APWJ - Rochester Electronics
Newburyport, MA, United States
OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LV/LV-A/LVX/H Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
74LV7032APWJ
Logic Gates 74LV7032APWJ
Logic Gates Quad 2-input OR gate with Schmitt trigger inputs

Logic Gates Quad 2-input OR gate with Schmitt trigger inputs

Buy Now Datasheet
Or Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia - 97AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia
97AC8289
Or Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia 97AC8289
OR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV7032; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, 2 I/P, -40 TO 125DEG C; Logic Family / Base Number:74LV7032; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74LV7032APWJ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV7032APWJ
Gates and Inverters 74LV7032APWJ
OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

OR Gate IC 4 Channel Schmitt Trigger 14-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74LV7032APWJ - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV7032APWJ
Logic - Gates and Inverters 74LV7032APWJ
IC GATE OR 4CH 2IN 14TSSOP

IC GATE OR 4CH 2IN 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV7032APWJ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV7032APWJ
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV7032APWJ
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. DigiKey Rochester Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV7032APWJ 1727-8467-2-ND 74LV7032APWJ 74LV7032APWJ 97AC8289 74LV7032APWJ 74LV7032APWJ 74LV7032APWJ
Product Name Quad 2-input OR gate with Schmitt trigger inputs Gates and Inverters Logic Gates Or Gate, 2 I/p, -40 To 125Deg C; Logic Family / Base Number Nexperia Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR OR OR; OR Gate OR; OR Gate NOT; OR OR
Supply Voltage +7.0 2V ~ 5.5V 5.5V 2V ~ 5.5V 1.9V ~ 3.8V (Low), 0.1V ~ 0.55V (High)
Features Schmitt Trigger Schmitt Trigger
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT402-1 SOT402-1 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" Other; SOT402 Other; TSSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-4392-2-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Gates and Inverters - 1727-6503-2-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
5 suppliers
Gates and Inverters - 1727-74AHC3G04DC-Q100HTR-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 2V ~ 5.5V
Inputs 3
View Details
4 suppliers
Quad 2-input OR gate - 74ABT32D,118 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
Operating Temperature 85 C (185 F)
View Details
8 suppliers