Nexperia B.V. Octal bus transceiver; 3-state 74LV245APWJ

Description
The 74LV245A is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 6.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74LV245A is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 6.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74LV245A is an 8-bit bus transceiver with 3-state outputs, controlled by an output enable (OE) and direction (DIR) signal. It operates over a supply voltage range of 2.0 V to 5.5 V, with a maximum propagation delay of 6.5 ns at 5 V. The device features overvoltage-tolerant inputs, Schmitt-trigger action for slow input transitions, and I\(_{OFF}\) circuitry enabling partial power-down operation. It supports mixed-mode voltage interfacing and meets ESD protection standards of 3000 V HBM and 2000 V CDM. The part is specified for operation from -40 °C to +125 °C and is housed in a TSSOP20 package with a 4.4 mm body width. Latch-up performance exceeds 250 mA per JESD 78 Class II.

Datasheet Summary
Powered by GS/AI

The 74LV245A is an 8-bit bus transceiver with 3-state outputs, controlled by an output enable (OE) and direction (DIR) signal. It operates over a supply voltage range of 2.0 V to 5.5 V, with a maximum propagation delay of 6.5 ns at 5 V. The device features overvoltage-tolerant inputs, Schmitt-trigger action for slow input transitions, and I\(_{OFF}\) circuitry enabling partial power-down operation. It supports mixed-mode voltage interfacing and meets ESD protection standards of 3000 V HBM and 2000 V CDM. The part is specified for operation from -40 °C to +125 °C and is housed in a TSSOP20 package with a 4.4 mm body width. Latch-up performance exceeds 250 mA per JESD 78 Class II.

Suppliers

Company
Product
Description
Supplier Links
Octal bus transceiver; 3-state - 74LV245APWJ - Nexperia B.V.
Nijmegen, Netherlands
Octal bus transceiver; 3-state
74LV245APWJ
Octal bus transceiver; 3-state 74LV245APWJ
The 74LV245A is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments. Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down. Features and benefits Wide supply voltage range from 2.0 V to 5.5 V Maximum tpd of 6.5 ns at 5 V Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C Supports mixed-mode voltage operation on all ports IOFF circuitry provides partial Power-down mode operation Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74LV245A is an 8-bit transceiver with 3-state outputs. The device features an output enable (OE) and send/receive (DIR) for direction control. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state.

Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.

Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.

This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.

Features and benefits

  • Wide supply voltage range from 2.0 V to 5.5 V
  • Maximum tpd of 6.5 ns at 5 V
  • Typical VOL(p) < 0.8 V at VCC = 3.3 V, Tamb = 25 °C
  • Typical VOH(v) > 2.3 V at VCC = 3.3 V, Tamb = 25 °C
  • Supports mixed-mode voltage operation on all ports
  • IOFF circuitry provides partial Power-down mode operation
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 3000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 2000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74LV245APWJ - Rochester Electronics
Newburyport, MA, United States
Bus Transceiver, LV/LV-A/LVX/H Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Bus Transceiver, LV/LV-A/LVX/H Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74LV245APWJ 74LV245APWJ
Product Name Octal bus transceiver; 3-state
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverting Schmitt trigger - 74AHCV14APWJ - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Operating Temperature 125 C (257 F)
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type TSSOP
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details