- Trained on our vast library of engineering resources.

Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74LV244PW,118

Description
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5975-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-5975-6-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5975-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-5975-1-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Supplier's Site Datasheet
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-5975-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-5975-2-ND
Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Buffer, Non-Inverting 2 Element 4 Bit per Element 3-State Output 20-TSSOP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74LV244PW,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74LV244PW,118
IC BUF NON-INVERT 5.5V 20TSSOP

IC BUF NON-INVERT 5.5V 20TSSOP

Supplier's Site
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV244PW,118 - 1009055-74LV244PW,118 - Win Source Electronics
Yishun, Singapore
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV244PW,118
1009055-74LV244PW,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV244PW,118 1009055-74LV244PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1009055-74LV244PW,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 16mA, 16mA Number of Elements: 2 Number of Bits per Element: 4 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 20-TSSOP Supply Voltage - Operating: 1 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1009055-74LV244PW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 16mA, 16mA
Number of Elements: 2
Number of Bits per Element: 4
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Win Source Electronics
Product Category Buffer Amplifiers Amplifier and Comparator Chips Buffer Amplifiers
Product Number 1727-5975-6-ND 74LV244PW,118 1009055-74LV244PW,118
Product Name Buffers, Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LV244PW,118
Supply Voltage (VS) 1 to 5.5 volts 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - 7705314 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type TSSOP; TSSOP
Number of Pins 14
View Details
 - 5407/BDA - Rochester Electronics
Rochester Electronics
Specs
RoHS Compliant RoHS
Package Type CFP14
View Details
BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
7 suppliers
High Frequency Video Amplifier - 1552/I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage (VS) 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP (optional feature); Lead CAN / Flat Pack
View Details