The 74LV244D is an octal buffer/line driver with 3-state outputs in a SO20 package, 20 leads, with a body width of 7.5 mm. It operates over a supply voltage range of 1.0 V to 5.5 V and is specified for temperatures from -40 °C to +125 °C. The device complies with JEDEC standards JESD8-7, JESD8-5, JESD8C, and JESD36, and features HBM ESD protection exceeding 2000 V and CDM ESD protection exceeding 1000 V. Inputs accept TTL levels when VCC is between 2.7 V and 3.6 V, and includes clamp diodes for interfacing to voltages exceeding VCC.
74LV244 - Octal buffer/line driver (3-state) SOP 20-Pin Product overview: 74LV244D,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LV244D,112 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 704-74LV244D,112 |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |