Nexperia B.V. 2-input single supply translating NAND gate 74LV1T00GVH

Description
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet
Description
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input single supply translating NAND gate - 74LV1T00GVH - Nexperia B.V.
Nijmegen, Netherlands
2-input single supply translating NAND gate
74LV1T00GVH
2-input single supply translating NAND gate 74LV1T00GVH
The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors. Features and benefits Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V Up translation 1.2 V to 1.8 V at VCC = 1.8 V 1.5 V to 2.5 V at VCC = 2.5 V 1.8 V to 3.3 V at VCC = 3.3 V 3.3 V to 5.0 V at VCC = 5.0 V Down translation 3.3 V to 1.8 V at VCC = 1.8 V 3.3 V to 2.5 V at VCC = 2.5 V 5.0 V to 3.3 V at VCC = 3.3 V 5 V tolerant inputs Latch-up performance exceeds 250 mA per JESD 78 Class II ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C Applications Portable applications PC and notebooks Industrial controller Telecom

The 74LV1T00 is a single, level translating 2-input NAND gate. The low threshold inputs support 1.8 V input logic at VCC = 3.3 V and can be used in 1.8 V to 3.3 V level up translation. In addition, the 5 V tolerant input pins enable level down translation (3.3 V to 2.5 V output at VCC = 2.5 V). The output level is referenced to the supply voltage and supports 1.8 V, 2.5 V, 3.3 V and 5.0 V CMOS levels. The wide VCC range permits the generation of output levels to connect to controllers or processors.

Features and benefits

  • Single supply voltage translator at 1.8 V, 2.5 V, 3.3 V and 5.0 V
  • Up translation
    • 1.2 V to 1.8 V at VCC = 1.8 V
    • 1.5 V to 2.5 V at VCC = 2.5 V
    • 1.8 V to 3.3 V at VCC = 3.3 V
    • 3.3 V to 5.0 V at VCC = 5.0 V
  • Down translation
    • 3.3 V to 1.8 V at VCC = 1.8 V
    • 3.3 V to 2.5 V at VCC = 2.5 V
    • 5.0 V to 3.3 V at VCC = 3.3 V
  • 5 V tolerant inputs
  • Latch-up performance exceeds 250 mA per JESD 78 Class II
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C

Applications

  • Portable applications
  • PC and notebooks
  • Industrial controller
  • Telecom
Supplier's Site Datasheet
Gates and Inverters - 1727-74LV1T00GVHTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LV1T00GVHTR-ND
Gates and Inverters 1727-74LV1T00GVHTR-ND
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-74LV1T00GVHCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LV1T00GVHCT-ND
Gates and Inverters 1727-74LV1T00GVHCT-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 1727-74LV1T00GVHDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74LV1T00GVHDKR-ND
Gates and Inverters 1727-74LV1T00GVHDKR-ND
IC NAND 1-CIR 2-IN SC-74A

IC NAND 1-CIR 2-IN SC-74A

Buy Now Datasheet
Gates and Inverters - 74LV1T00GVH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74LV1T00GVH
Gates and Inverters 74LV1T00GVH
NAND Gate IC 1 Channel SC-74A

NAND Gate IC 1 Channel SC-74A

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74LV1T00GVH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74LV1T00GVH
Integrated Circuits (ICs) - Logic - Gates and Inverters 74LV1T00GVH
IC GATE NAND 1CH 2-INP SC74A

IC GATE NAND 1CH 2-INP SC74A

Supplier's Site
Logic - Gates and Inverters - 74LV1T00GVH - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74LV1T00GVH
Logic - Gates and Inverters 74LV1T00GVH
IC GATE NAND 1CH 2-INP 5TSOP

IC GATE NAND 1CH 2-INP 5TSOP

Supplier's Site Datasheet
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia - 42AH0114 - Newark, An Avnet Company
Chicago, IL, United States
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
42AH0114
Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia 42AH0114
NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

NAND GATE, 2 I/P, -40 TO 125DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74LV1T00GVH 1727-74LV1T00GVHTR-ND 74LV1T00GVH 74LV1T00GVH 74LV1T00GVH 42AH0114
Product Name 2-input single supply translating NAND gate Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Nand Gate, 2 I/p, -40 To 125Deg C Rohs Compliant Nexperia
Gate Type NAND NAND NAND; NAND Gate NAND NOT; NAND
Supply Voltage +7.0 1.6V ~ 5.5V 1.6V ~ 5.5V 0.94 ~ 2.1V (Low), 0.58 ~ 0.8V (High)
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
IC Package Type Other; SOT753 SOT753 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
Inputs 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type AND
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
View Details
Gates and Inverters - 1727-6306-1-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
6 suppliers
Logic Function Nexperia - 29AC1010 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Pin Count 5
View Details
Dual 2-input NAND gate - 74AHC2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers