Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
74LV14A - Hex inverting Schmitt trigger TSSOP 14-Pin Product overview: 74LV14APWJ from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74LV14APWJ can be used for catalog matching and distributor lookup.
Win Source Part Number: 1371078-74LV14APWJ
Category: Integrated Circuits (ICs) - Logic - Gates and Inverters
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74LV
Package: Tape & Reel
Product Status: Active
Features: Schmitt Trigger
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Base Product Number: 74LV14
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 2V ~ 5.5V
Logic Type: Inverter
Number of Circuits: 6
Number of Inputs: 1
Current - Quiescent (Max): 20 µA
Current - Output High, Low: 12mA, 12mA
Input Logic Level - Low: 0.75V ~ 1.5V
Input Logic Level - High: 1.75V ~ 3.5V
Max Propagation Delay @ V, Max CL: 10.6ns @ 5V, 50pF
Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
IC INVERTER 6CH 6-INP 14TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-8551-6-ND | 705-74LV14APWJ | 1371078-74LV14APWJ | 74LV14APWJ | 74LV14APWJ |
| Product Name | Gates and Inverters | TSSOP Logic IC | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters | Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT; Inverter | NOT | |
| Supply Voltage | 2V ~ 5.5V | 2V ~ 5.5V | 2V ~ 5.5V | 1.75V ~ 3.5V (Low), 0.75V ~ 1.5V (High) | |
| Inputs | 1 | 1 | 1 | 1 | |
| Features | Schmitt Trigger | ||||
| Propagation Delay | 10.6 ns | 10.6 ns |