The 74LV07A is a hex buffer with open-drain outputs, designed for mixed-voltage interface applications and wired-logic configurations. It is supplied in a TSSOP14 package with a body width of 4.4 mm. The device operates over a supply voltage range of 2.0 V to 5.5 V and supports input voltages up to 5.5 V with overvoltage tolerance. Schmitt-trigger inputs accommodate slow signal transitions. The I₊ₓ circuitry enables partial power-down operation, preventing backflow current. Maximum propagation delay t₊ₚₙ is 7.2 ns at 5 V, and typical output low voltage V₊ₙ(p) is less than 0.8 V at 3.3 V supply. It is specified for ambient temperatures from -40 °C to +125 °C. Latch-up performance exceeds 250 mA per JESD 78 Class II. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 3000 V) and JS-002 Class C3 (CDM > 2000 V).
The 74LV07A is a hex buffer with open-drain outputs. The outputs are open-drain and can be connected to other open-drain outputs to implement active-LOW wired-OR or active-HIGH wired-AND functions.
Inputs are overvoltage tolerant. This feature allows the use of these devices as translators in mixed voltage environments.
Schmitt-trigger action at all inputs makes the circuit tolerant of slower input rise and fall times.
This device is fully specified for partial power down applications using IOFF. The IOFF circuitry disables the output, preventing the potentially damaging backflow current through the device when it is powered down.
Features and benefits
74LV07APW - Hex buffer with open-drain outputs TSSOP 14-Pin Product overview: 74LV07APWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, TSSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74LV07APWJ can be used for catalog matching and distributor lookup.
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 74LV07APWJ | 704-74LV07APWJ |
| Product Name | Hex buffer with open-drain outputs | TSSOP Interface Transceiver IC |
| Device Type | Buffer | Transceiver |
| Features | RoHS | |
| Supply Voltage | Other; +7.0 |