Nexperia B.V. Octal Schmitt trigger buffer/line driver; 3-state; inverting 74HCT7540D,118

Description
The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC7540: CMOS level For 74HCT7540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC7540: CMOS level For 74HCT7540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT7540D is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs, featuring two active-low output enables. It operates from 2.0 V to 6.0 V and accepts TTL-level inputs. The device is packaged in an SO20 plastic small outline package with a body width of 7.5 mm. It complies with JESD8C and JESD7A standards, exhibits latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of over 2000 V HBM and 1000 V CDM. The part is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HCT7540D is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs, featuring two active-low output enables. It operates from 2.0 V to 6.0 V and accepts TTL-level inputs. The device is packaged in an SO20 plastic small outline package with a body width of 7.5 mm. It complies with JESD8C and JESD7A standards, exhibits latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection ratings of over 2000 V HBM and 1000 V CDM. The part is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal Schmitt trigger buffer/line driver; 3-state; inverting - 74HCT7540D,118 - Nexperia B.V.
Nijmegen, Netherlands
Octal Schmitt trigger buffer/line driver; 3-state; inverting
74HCT7540D,118
Octal Schmitt trigger buffer/line driver; 3-state; inverting 74HCT7540D,118
The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC7540: CMOS level For 74HCT7540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC7540; 74HCT7540 is an 8-bit inverting buffer/line driver with Schmitt-trigger inputs and 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Unlimited input rise and fall times
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Inverting outputs
  • Input levels:
    • For 74HC7540: CMOS level
    • For 74HCT7540: TTL level
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category Logic Gates
Product Number 74HCT7540D,118
Product Name Octal Schmitt trigger buffer/line driver; 3-state; inverting
Gate Type Buffer/Driver
Unlock Full Specs
to access all available technical data

Similar Products

2-input NAND gate - 74AHCT1G00GV,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
7 suppliers
Quad 2-input NAND Schmitt trigger - 74AHCT132PW,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
Features Schmitt Trigger
View Details
8 suppliers
Quad 2-input AND gate - 74AHCT08PW-Q100J - Nexperia B.V.
Specs
Gate Type AND
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
7 suppliers
TSSOP Logic IC - 708-74AHC573PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Logic Family AHC/VHC/H/U/V
Operating Temperature -40 C (-40 F)
Pin Count 20
View Details