Nexperia B.V. Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,118 74HCT4851D,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008817-74HCT4851D,1 18 Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 210 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 80ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008817-74HCT4851D,1 18 Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 210 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 80ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,118 - 1008817-74HCT4851D,118 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,118
1008817-74HCT4851D,118
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,118 1008817-74HCT4851D,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008817-74HCT4851D,1 18 Packaging: Reel - TR Number of Circuits: 1 Channel-to-Channel Matching (ΔRon): 2 Ohm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Max On Resistance: 210 Ohm Case / Package: 16-SO Single Supply Voltage (V+): 4.5 V to 5.5 V Max Switch Time (Ton,Toff): 25ns, 80ns Channel Capacitance(CS off, CD off): 10pF Max Leakage Current (IS off): 100nA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008817-74HCT4851D,118
Packaging: Reel - TR
Number of Circuits: 1
Channel-to-Channel Matching (ΔRon): 2 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Max On Resistance: 210 Ohm
Case / Package: 16-SO
Single Supply Voltage (V+): 4.5 V to 5.5 V
Max Switch Time (Ton,Toff): 25ns, 80ns
Channel Capacitance(CS off, CD off): 10pF
Max Leakage Current (IS off): 100nA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1008817-74HCT4851D,118
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4851D,118
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SN54ALS1244A Octal Buffers And Drivers With 3-State Outputs - 5962-8873801RA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
 - BTS54040LBAXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Technology SPI
Features RoHS
Package Type TDFN; PowerTDFN24
View Details
Sensor and Detector Interfaces - A5366CA - ODG (Origin Data Global)
Specs
Device Type Smoke Detector
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type DIP; 16-DIP (0.300", 7.62mm)
View Details
7 suppliers
Quad buffer/line driver; 3-state - 74AHCT125PW,112 - Nexperia B.V.
Specs
Technology TTL
Device Type Buffer
Supply Voltage 5V; Other; 4.5 - 5.5
View Details
2 suppliers