The 74HCT4351D is an 8-channel analog multiplexer/demultip
The 74HC4351; 74HCT4351 is a single-pole octal-throw analog switch (SP8T) suitable for use in analog or digital 8:1 multiplexer/demultip
Features and benefits
Applications
IC MUX 8:1 120OHM 20SO Product overview: 74HCT4351D,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120OHM. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 120OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4351D,118 can be used for catalog matching and distributor lookup.
1 Circuit IC Switch 8:1 120Ohm 20-SO
IC MUX 8:1 120OHM 20SO
IC MUX 8:1 120OHM 20SO
IC MUX/DEMUX 8X1 20SOIC
1 Circuit IC Switch 8:1 120Ohm 20-SO
| Nexperia B.V. | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers | IC Analog Multiplexers |
| Product Number | 74HCT4351D,118 | 747-74HCT4351D,118 | 1727-74HCT4351D,118TR-ND | 74HCT4351D,118 | 74HCT4351D,118 |
| Product Name | 8-channel analog multiplexer/demultiplexer with latch | 120OHM Analog Switch and Multiplexer IC | Analog Switches, Multiplexers, Demultiplexers | Interface - Analog Switches, Multiplexers, Demultiplexers | Analog Switches, Multiplexers, Demultiplexers |
| Features | On-Chip ESD Protection | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Supply Voltage (VS) | 11 volts | 5 volts | 1 to 5.5 volts | ||
| Package Type | SOT163-1 SOT163-1 | Tape & Reel (TR) | SOIC; "20-SOIC | SOIC; 20-SOIC (0.295\", 7.50mm Width) | |
| Ron | 6 ohms | 120 ohms | 6 ohms | 120 ohms |