Nexperia B.V. 16-channel analog multiplexer/demultiplexer 74HCT4067PW,118

Description
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet
Description
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-channel analog multiplexer/demultiplexer - 74HCT4067PW,118 - Nexperia B.V.
Nijmegen, Netherlands
16-channel analog multiplexer/demultiplexer
74HCT4067PW,118
16-channel analog multiplexer/demultiplexer 74HCT4067PW,118
The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultip lexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 10.0 V Input levels S0, S1, S2, S3 and E inputs: For 74HC4067: CMOS level For 74HCT4067: TTL level CMOS low power dissipation High noise immunity Low ON resistance: 80 Ω (typical) at VCC = 4.5 V 70 Ω (typical) at VCC = 6.0 V 60 Ω (typical) at VCC = 9.0 V Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and -40 °C to +125 °C Typical ‘break before make’ built-in Applications Analog multiplexing and demultiplexing Digital multiplexing and demultiplexing Signal gating

The 74HC4067; 74HCT4067 is a single-pole 16-throw analog switch (SP16T) suitable for use in analog or digital 16:1 multiplexer/demultiplexer applications. The switch features four digital select inputs (S0, S1, S2 and S3), sixteen independent inputs/outputs (Yn), a common input/output (Z) and a digital enable input (E). When Eis HIGH, the switches are turned off. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 10.0 V
  • Input levels S0, S1, S2, S3 and E inputs:
    • For 74HC4067: CMOS level
    • For 74HCT4067: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Low ON resistance:
    • 80 Ω (typical) at VCC = 4.5 V
    • 70 Ω (typical) at VCC = 6.0 V
    • 60 Ω (typical) at VCC = 9.0 V
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
  • Typical ‘break before make’ built-in

Applications

  • Analog multiplexing and demultiplexing
  • Digital multiplexing and demultiplexing
  • Signal gating
Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2059-1-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2059-1-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2059-1-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2059-6-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2059-6-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2059-6-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Analog Switches, Multiplexers, Demultiplexers - 1727-2059-2-ND - DigiKey
Thief River Falls, MN, United States
Analog Switches, Multiplexers, Demultiplexers
1727-2059-2-ND
Analog Switches, Multiplexers, Demultiplexers 1727-2059-2-ND
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V TSSOP Analog Switch and Multiplexer IC
747-74HCT4067PW,118
5.5V TSSOP Analog Switch and Multiplexer IC 747-74HCT4067PW,118
16-Ch Analog Mux/Demux, 4.5-5.5V, 24-Pin TSSOP Product overview: 74HCT4067PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4067PW,118 can be used for catalog matching and distributor lookup.

16-Ch Analog Mux/Demux, 4.5-5.5V, 24-Pin TSSOP Product overview: 74HCT4067PW,118 from Nexperia is an Analog Switch and Multiplexer IC for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, TSSOP. Search-friendly keywords include Analog Switch and Multiplexer IC, Analog Switches, Multiplexers, Demultiplexers, electronic component, datasheet, replacement part, 5.5V, TSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 747-74HCT4067PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Analog Switches, Multiplexers, Demultiplexers
74HCT4067PW,118
Analog Switches, Multiplexers, Demultiplexers 74HCT4067PW,118
1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

1 Circuit IC Switch 16:1 120Ohm 24-TSSOP

Buy Now Datasheet
Analogue Mux/demux, 16 Nexperia - 74AH2387 - Newark, An Avnet Company
Chicago, IL, United States
Analogue Mux/demux, 16 Nexperia
74AH2387
Analogue Mux/demux, 16 Nexperia 74AH2387
ANALOGUE MUX/DEMUX, 16:1, -40 TO 125DEGC ROHS COMPLIANT: YES

ANALOGUE MUX/DEMUX, 16:1, -40 TO 125DEGC ROHS COMPLIANT: YES

Supplier's Site Datasheet
Interface - Analog Switches, Multiplexers, Demultiplexers - 74HCT4067PW,118 - Lingto Electronic Limited
Shenzhen, China
Interface - Analog Switches, Multiplexers, Demultiplexers
74HCT4067PW,118
Interface - Analog Switches, Multiplexers, Demultiplexers 74HCT4067PW,118
IC MUX/DEMUX 1X16 24TSSOP

IC MUX/DEMUX 1X16 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers IC Analog Multiplexers
Product Number 74HCT4067PW,118 1727-2059-1-ND 747-74HCT4067PW,118 74HCT4067PW,118 74AH2387 74HCT4067PW,118
Product Name 16-channel analog multiplexer/demultiplexer Analog Switches, Multiplexers, Demultiplexers 5.5V TSSOP Analog Switch and Multiplexer IC Analog Switches, Multiplexers, Demultiplexers Analogue Mux/demux, 16 Nexperia Interface - Analog Switches, Multiplexers, Demultiplexers
Features On-Chip ESD Protection
Standards and Certifications RoHS RoHS RoHS
Supply Voltage (VS) 11 volts 4.5 to 5.5 volts 4.5 to ? volts
Package Type SOT355-1 SOT355-1 TSSOP; "24-TSSOP SSOP; SOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
Configuration 16x1
Unlock Full Specs
to access all available technical data

Similar Products

Single-pole single-throw analog switch - 74AHCT1G66GW,125 - Nexperia B.V.
Specs
Features On-Chip ESD Protection
Standards and Certifications RoHS
Switch Type SPST
View Details
6 suppliers
Signal Switches, Multiplexers, Decoders - 74HCT138DB,118-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SSOP; "16-SSOP
View Details
4 suppliers
Triple 2-channel analog multiplexer/demultiplexer - 74HC4053BQ,115 - Nexperia B.V.
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 11 volts
Package Type SOT763-1 SOT763-1
View Details
5 suppliers
Analog Switches, Multiplexers, Demultiplexers - 74HC4067D-Q100J-ND - DigiKey
Specs
Configuration 16x1
Supply Voltage (VS) 2 to 10 volts
Ron 120 ohms
View Details
3 suppliers