Nexperia B.V. Triple inverting Schmitt trigger 74HCT3G14DC-Q100H

Description
The 74HC3G14-Q100; 74HCT3G14-Q100 is a triple inverter with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G14-Q100: CMOS level For 74HCT3G14-Q100: TTL level CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The 74HC3G14-Q100; 74HCT3G14-Q100 is a triple inverter with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G14-Q100: CMOS level For 74HCT3G14-Q100: TTL level CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triple inverting Schmitt trigger - 74HCT3G14DC-Q100H - Nexperia B.V.
Nijmegen, Netherlands
Triple inverting Schmitt trigger
74HCT3G14DC-Q100H
Triple inverting Schmitt trigger 74HCT3G14DC-Q100H
The 74HC3G14-Q100; 74HCT3G14-Q100 is a triple inverter with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G14-Q100: CMOS level For 74HCT3G14-Q100: TTL level CMOS low power dissipation High noise immunity Unlimited input rise and fall times Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Applications Wave and pulse shaper for highly noisy environments Astable multivibrators Monostable multivibrators

The 74HC3G14-Q100; 74HCT3G14-Q100 is a triple inverter with Schmitt-trigger inputs. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Schmitt trigger inputs transform slowly changing input signals into sharply defined jitter-free output signals.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC3G14-Q100: CMOS level
    • For 74HCT3G14-Q100: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Unlimited input rise and fall times
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

Applications

  • Wave and pulse shaper for highly noisy environments
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74HCT3G14DC-Q100H
Product Name Triple inverting Schmitt trigger
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G125DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.65V ~ 3.6V
View Details
Inverter - 74AHCT1G04GM,115 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT886 SOT886
View Details
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details