Nexperia B.V. Hex buffer/line driver; 3-state; inverting 74HCT366D,653

Description
The 74HC366; 74HCT366 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (OEn). A HIGH on OEncauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Inverting outputs Input levels: For 74HC366: CMOS level For 74HCT366: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC366; 74HCT366 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (OEn). A HIGH on OEncauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Inverting outputs Input levels: For 74HC366: CMOS level For 74HCT366: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT366D is a hex inverting buffer/line driver with 3-state outputs, controlled by active-low output enable inputs. It operates from a supply voltage of 2.0 V to 6.0 V, features TTL-level inputs, and is specified for operation from -40 °C to +125 °C. The device is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. Inputs include clamp diodes for interfacing with voltages exceeding V_CC, and it complies with JESD8C and JESD7A standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Datasheet Summary
Powered by GS/AI

The 74HCT366D is a hex inverting buffer/line driver with 3-state outputs, controlled by active-low output enable inputs. It operates from a supply voltage of 2.0 V to 6.0 V, features TTL-level inputs, and is specified for operation from -40 °C to +125 °C. The device is packaged in an SO16 plastic small outline package with a body width of 3.9 mm. Inputs include clamp diodes for interfacing with voltages exceeding V_CC, and it complies with JESD8C and JESD7A standards. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. ESD protection meets ANSI/ESDA/JEDEC JS-001 Class 2 (HBM > 2000 V) and ANSI/ESDA/JEDEC JS-002 Class C3 (CDM > 1000 V).

Suppliers

Company
Product
Description
Supplier Links
Hex buffer/line driver; 3-state; inverting - 74HCT366D,653 - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer/line driver; 3-state; inverting
74HCT366D,653
Hex buffer/line driver; 3-state; inverting 74HCT366D,653
The 74HC366; 74HCT366 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (OEn). A HIGH on OEncauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Inverting outputs Input levels: For 74HC366: CMOS level For 74HCT366: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC366; 74HCT366 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (OEn). A HIGH on OEncauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Inverting outputs
  • Input levels:
    • For 74HC366: CMOS level
    • For 74HCT366: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
Interface Transceiver IC
704-74HCT366D,653
Interface Transceiver IC 704-74HCT366D,653
74HC366; 74HCT366 - Hex buffer/line driver; 3-state; inverting SOP 16-Pin Product overview: 74HCT366D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT366D,653 can be used for catalog matching and distributor lookup.

74HC366; 74HCT366 - Hex buffer/line driver; 3-state; inverting SOP 16-Pin Product overview: 74HCT366D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT366D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74HCT366D,653 704-74HCT366D,653
Product Name Hex buffer/line driver; 3-state; inverting Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS
Supply Voltage Other; +7
Unlock Full Specs
to access all available technical data

Similar Products

Low-power inverter - 74AUP1G04GZYL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Low-power inverter - 74AUP1G04GM,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Bus buffer/line driver; 3-state - 74AHC1G125GZ-Q10YL - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverter - 74AHCT04BQ-Q100X - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details