Nexperia B.V. Quad 2-input OR gate 74HCT32D,653

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HCT32D,653 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HCT32D,653
Quad 2-input OR gate 74HCT32D,653
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Gates and Inverters - 1727-2845-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2845-6-ND
Gates and Inverters 1727-2845-6-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2845-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2845-1-ND
Gates and Inverters 1727-2845-1-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-2845-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-2845-2-ND
Gates and Inverters 1727-2845-2-ND
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Logic - Logic - Gates and Inverters - 74HCT32D,653 - 1008730-74HCT32D,653 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT32D,653
1008730-74HCT32D,653
Logic - Logic - Gates and Inverters - 74HCT32D,653 1008730-74HCT32D,653
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008730-74HCT32D,653 Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 4mA, 4mA Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF Current - Quiescent (Max): 2μA Logic Level - Low: 0.8V Logic Level - High: 2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SO Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008730-74HCT32D,653
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 4mA, 4mA
Max Propagation Delay @ V, Max CL: 24ns @ 4.5V, 50pF
Current - Quiescent (Max): 2μA
Logic Level - Low: 0.8V
Logic Level - High: 2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SO
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now Datasheet
 - 74HCT32D,653 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HCT Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic Gates - 2194285 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194285
Logic Gates 2194285
Logic Gates,74HCT32D,653

Logic Gates,74HCT32D,653

Supplier's Site
Logic Gates - 2194286P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194286P
Logic Gates 2194286P
Logic Gates,74HCT32D,653

Logic Gates,74HCT32D,653

Supplier's Site
Logic Gates - 2194286 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2194286
Logic Gates 2194286
Logic Gates,74HCT32D,653

Logic Gates,74HCT32D,653

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
74HCT32D,653
Logic ICs >> Gates 74HCT32D,653
2uA 4.5V~5.5V 4 24ns@4.5V,50pF ORGate SOIC-14 Gates ROHS

2uA 4.5V~5.5V 4 24ns@4.5V,50pF ORGate SOIC-14 Gates ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT32D,653 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT32D,653
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT32D,653
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site
Or Gate, 2I/p, Soic-14; Logic Function Nexperia - 26M7750 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, 2I/p, Soic-14; Logic Function Nexperia
26M7750
Or Gate, 2I/p, Soic-14; Logic Function Nexperia 26M7750
OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

OR GATE, 2I/P, SOIC-14; Logic Function:OR Gate; No. of Elements:Quad; No. of Inputs:2Inputs; No. of Pins:14Pins; Logic Case Style:SOIC; Product Range:74HCT32; Logic IC Family:74HCT; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V RoHS Compliant: Yes

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT32D,653 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT32D,653
Logic - Gates and Inverters 74HCT32D,653
IC GATE OR 4CH 2-INP 14SO

IC GATE OR 4CH 2-INP 14SO

Supplier's Site Datasheet
Gates and Inverters - 74HCT32D,653 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT32D,653
Gates and Inverters 74HCT32D,653
OR Gate IC 4 Channel 14-SO

OR Gate IC 4 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 74HCT32D,653 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HCT32D,653
Gates and Inverters 74HCT32D,653
NEXPERIA 74HCT32D - OR GATE, HCT

NEXPERIA 74HCT32D - OR GATE, HCT

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Win Source Electronics Rochester Electronics RS Components, Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT32D,653 1727-2845-6-ND 1008730-74HCT32D,653 74HCT32D,653 2194285 74HCT32D,653 74HCT32D,653 26M7750 74HCT32D,653 74HCT32D,653 74HCT32D,653
Product Name Quad 2-input OR gate Gates and Inverters Logic - Logic - Gates and Inverters - 74HCT32D,653 Logic Gates Logic ICs >> Gates Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, 2I/p, Soic-14; Logic Function Nexperia Logic - Gates and Inverters Gates and Inverters Gates and Inverters
Gate Type OR OR NOT; OR; OR Gate OR OR; OR OR NOT; OR OR; OR Gate OR; OR Gate
Supply Voltage +7 4.5V ~ 5.5V 4.5 V ~ 5.5 V 4.5V~5.5V 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V 4.5V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; 14-SO Other; SOT108 Other; SO-14 SOIC Other; SOIC SOIC; Other; 14-SOIC (0.154\", 3.90mm Width) SOIC; Other; 14-SOIC (0.154", 3.90mm Width)
Inputs 2 2 2 2 2 2
Propagation Delay 24 ns 24 ns 24 ns 24 ns
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Logic - Gates and Inverters - 1207130-74AHC04D,112 - Win Source Electronics
Specs
Gate Type NOT; Inverter
Supply Voltage 2V ~ 5.5V
Inputs 1
View Details
3 suppliers
Quad 2-input EXCLUSIVE-OR gate - 74AHCT86PW-Q100J - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT402-1 SOT402-1
View Details
6 suppliers
Gates and Inverters - 74AHCT1G00GW,165-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
4 suppliers
2-input NAND gate - 74AHCT1G00GV-Q100H - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
6 suppliers