Nexperia B.V. 8-input NAND gate 74HCT30D-Q100J

Description
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8-input NAND gate - 74HCT30D-Q100J - Nexperia B.V.
Nijmegen, Netherlands
8-input NAND gate
74HCT30D-Q100J
8-input NAND gate 74HCT30D-Q100J
The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC30-Q100: CMOS level For 74HCT30-Q100: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC30-Q100; 74HCT30-Q100 is an 8-input NAND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC30-Q100: CMOS level
    • For 74HCT30-Q100: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT30D-Q100JTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D-Q100JTR-ND
Gates and Inverters 1727-74HCT30D-Q100JTR-ND
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30D-Q100JDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D-Q100JDKR-ND
Gates and Inverters 1727-74HCT30D-Q100JDKR-ND
IC NAND 1-CIR 8-IN 14-SO

IC NAND 1-CIR 8-IN 14-SO

Buy Now Datasheet
Gates and Inverters - 1727-74HCT30D-Q100JCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT30D-Q100JCT-ND
Gates and Inverters 1727-74HCT30D-Q100JCT-ND
IC NAND 1-CIR 8-IN 14-SO

IC NAND 1-CIR 8-IN 14-SO

Buy Now Datasheet
SOIC Logic IC - 705-74HCT30D-Q100J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SOIC Logic IC
705-74HCT30D-Q100J
SOIC Logic IC 705-74HCT30D-Q100J
74HC(T)30-Q100 - 8-input NAND gate SOIC 14-Pin Product overview: 74HCT30D-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30D-Q100J can be used for catalog matching and distributor lookup.

74HC(T)30-Q100 - 8-input NAND gate SOIC 14-Pin Product overview: 74HCT30D-Q100J from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT30D-Q100J can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - 74HCT30D-Q100J - Rochester Electronics
Newburyport, MA, United States
NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

NAND Gate, HCT Series, 1-Func, 8-Input, CMOS, PDSO14

Supplier's Site Datasheet
Logic - Gates and Inverters - 74HCT30D-Q100J - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT30D-Q100J
Logic - Gates and Inverters 74HCT30D-Q100J
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT30D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT30D-Q100J
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT30D-Q100J
IC GATE NAND 1CH 8-INP 14SO

IC GATE NAND 1CH 8-INP 14SO

Supplier's Site
Gates and Inverters - 74HCT30D-Q100J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT30D-Q100J
Gates and Inverters 74HCT30D-Q100J
NAND Gate IC 1 Channel 14-SO

NAND Gate IC 1 Channel 14-SO

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT30D-Q100J 1727-74HCT30D-Q100JTR-ND 705-74HCT30D-Q100J 74HCT30D-Q100J 74HCT30D-Q100J 74HCT30D-Q100J 74HCT30D-Q100J
Product Name 8-input NAND gate Gates and Inverters SOIC Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type NAND NAND NAND AND; NAND NOT; NAND NAND NAND; NAND Gate
Supply Voltage +7 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
IC Package Type Other; SOT108-1 SOT108-1 SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" Other; SOT108 SOIC; Other; 14-SOIC (0.154\", 3.90mm Width)
Inputs 8 8 8
Propagation Delay 28 ns
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Gate Type Shift Register
Logic Family AHCT
Operating Temperature -40 C (-40 F)
View Details
8-input NAND gate - 74AHCT30D,118 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT108-1 SOT108-1
View Details
5 suppliers
Gates and Inverters - 74AHC32PW,112-ND - DigiKey
Specs
Gate Type OR
Supply Voltage 2V ~ 5.5V
Inputs 2
View Details
3 suppliers
Dual 2-input NAND gate - 74AHC2G00DC,125 - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT765-1 SOT765-1
View Details
8 suppliers