Nexperia B.V. Gates and Inverters 74HCT2G86DP-Q100H

Description
XOR (Exclusive OR) IC 2 Channel 8-TSSOP
Request a Quote Datasheet
Description
XOR (Exclusive OR) IC 2 Channel 8-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gates and Inverters - 74HCT2G86DP-Q100H-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
74HCT2G86DP-Q100H-ND
Gates and Inverters 74HCT2G86DP-Q100H-ND
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Logic - Gates and Inverters - 74HCT2G86DP-Q100H - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HCT2G86DP-Q100H
Logic - Gates and Inverters 74HCT2G86DP-Q100H
IC GATE XOR 2CH 2-INP 8TSSOP

IC GATE XOR 2CH 2-INP 8TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HCT2G86DP-Q100H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HCT2G86DP-Q100H
Gates and Inverters 74HCT2G86DP-Q100H
XOR (Exclusive OR) IC 2 Channel 8-TSSOP

XOR (Exclusive OR) IC 2 Channel 8-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HCT2G86DP-Q100H - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HCT2G86DP-Q100H
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HCT2G86DP-Q100H
IC GATE XOR 2CH 2-INP 8TSSOP

IC GATE XOR 2CH 2-INP 8TSSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Acme Chip Technology Co., Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HCT2G86DP-Q100H-ND 74HCT2G86DP-Q100H 74HCT2G86DP-Q100H 74HCT2G86DP-Q100H
Product Name Gates and Inverters Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type XOR NOT; XOR XOR; XOR (Exclusive OR) XOR
Supply Voltage 4.5V ~ 5.5V 2V (Low), 0.8V (High) 4.5V ~ 5.5V
Inputs 2 2
Propagation Delay 19 ns
Low Level Output Current (Sink) 4 mA 4 mA
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-Input NOR - MYXAF54RHC02/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic Function Nexperia - 26AC8619 - Newark, An Avnet Company
Specs
Supply Voltage 5.5V
Inputs 1
Operating Current 25 mA
View Details
Logic - Gates and Inverters - 100307W-QMLV - Lingto Electronic Limited
Specs
Gate Type NOT; NOR; XOR; XNOR
View Details