74HC245; 74HCT245 - Octal bus transceiver; 3-state TSSOP2 20-Pin Product overview: 74HCT245PW,112 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HCT245PW,112 can be used for catalog matching and distributor lookup.
Bus Transceiver, HCT Series, 1-Func, 8-Bit, True Output, CMOS, PDSO20
Win Source Part Number: 1371337-74HCT245PW,1
Category: Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Temperature Range - Operating: -40°C ~ 125°C (TA)
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Mfr: Nexperia USA Inc.
Series: 74HCT
Package: Tube
Product Status: Obsolete
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Base Product Number: 74HCT245
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Supply: 4.5V ~ 5.5V
Output Type: 3-State
Logic Type: Transceiver, Non-Inverting
Current - Output High, Low: 6mA, 6mA
Number of Elements: 1
Number of Bits per Element: 8
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 704-74HCT245PW,112 | 74HCT245PW,112 | 1371337-74HCT245PW,112 |
| Product Name | Interface Transceiver IC | Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers | |
| Device Type | Transceiver | Transceiver | Receiver; Transceiver; Buffer |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Pins | 20 # |