Nexperia B.V. 2-input AND gate 74HCT1G08GZ-Q100YL

Description
The 74HC1G08-Q100; 74HCT1G08-Q100 is a single 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC1G08-Q100: CMOS level For 74HCT1G08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet
Description
The 74HC1G08-Q100; 74HCT1G08-Q100 is a single 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC1G08-Q100: CMOS level For 74HCT1G08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2-input AND gate - 74HCT1G08GZ-Q100YL - Nexperia B.V.
Nijmegen, Netherlands
2-input AND gate
74HCT1G08GZ-Q100YL
2-input AND gate 74HCT1G08GZ-Q100YL
The 74HC1G08-Q100; 74HCT1G08-Q100 is a single 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications. Features and benefits Automotive product qualification in accordance with AEC-Q100 (Grade 1) Specified from -40 °C to +85 °C and from -40 °C to +125 °C Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Symmetrical output impedance Balanced propagation delays Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Input levels: For 74HC1G08-Q100: CMOS level For 74HCT1G08-Q100: TTL level Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V

The 74HC1G08-Q100; 74HCT1G08-Q100 is a single 2-input AND gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

This product has been qualified to the Automotive Electronics Council (AEC) standard Q100 (Grade 1) and is suitable for use in automotive applications.

Features and benefits

  • Automotive product qualification in accordance with AEC-Q100 (Grade 1)
    • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Symmetrical output impedance
  • Balanced propagation delays
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Input levels:
    • For 74HC1G08-Q100: CMOS level
    • For 74HCT1G08-Q100: TTL level
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
Supplier's Site Datasheet
Gates and Inverters - 1727-74HCT1G08GZ-Q100YLTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT1G08GZ-Q100YLTR-ND
Gates and Inverters 1727-74HCT1G08GZ-Q100YLTR-ND
IC AND 1-CIR 2-IN 5-XSON

IC AND 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HCT1G08GZ-Q100YLDKR-ND - DigiKey
Thief River Falls, MN, United States
IC AND 1-CIR 2-IN 5-XSON

IC AND 1-CIR 2-IN 5-XSON

Buy Now Datasheet
Gates and Inverters - 1727-74HCT1G08GZ-Q100YLCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-74HCT1G08GZ-Q100YLCT-ND
Gates and Inverters 1727-74HCT1G08GZ-Q100YLCT-ND
IC AND 1-CIR 2-IN 5-XSON

IC AND 1-CIR 2-IN 5-XSON

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey
Product Category Logic Gates Logic Gates
Product Number 74HCT1G08GZ-Q100YL 1727-74HCT1G08GZ-Q100YLTR-ND
Product Name 2-input AND gate Gates and Inverters
Gate Type AND AND
Supply Voltage +7.0 4.5V ~ 5.5V
IC Package Type Other; SOT8065-1 SOT8065-1 Other; 4-XDFN Exposed Pad
Inputs 2
Propagation Delay 27 ns
Unlock Full Specs
to access all available technical data

Similar Products

2-input EXCLUSIVE-OR gate - 74AHCT1G86GW,125 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT353-1 SOT353-1
View Details
9 suppliers
Specs
Gate Type Shift Register
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
Specs
Logic Family AHCT/VHCT/VT
Operating Temperature -40 C (-40 F)
Pin Count 16
View Details
Logic IC - 705-74AHCT32PW,112 - ERSAELECTRONICS PTE. LTD.
Specs
Gate Type OR; OR
Supply Voltage 4.5V ~ 5.5V
Logic Family AHCT
View Details
6 suppliers