Nexperia B.V. Logic - Logic - Gates and Inverters - 74HCT14PW,118 74HCT14PW,118

Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857903-74HCT14PW,118 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4480-2, 568-4480-1, 568-4480-6, 568-4480-6-ND, 74HCT14PW-T, 568-4480-1-ND, 1727-4016-2, 568-4480-2-ND, 935183540118, 1727-4016-6, 74HCT14PW-T-ND, 1727-4016-1, 74HCT14PW118
Request a Quote Datasheet
Description
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857903-74HCT14PW,118 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4480-2, 568-4480-1, 568-4480-6, 568-4480-6-ND, 74HCT14PW-T, 568-4480-1-ND, 1727-4016-2, 568-4480-2-ND, 935183540118, 1727-4016-6, 74HCT14PW-T-ND, 1727-4016-1, 74HCT14PW118
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - 74HCT14PW,118 - 857903-74HCT14PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HCT14PW,118
857903-74HCT14PW,118
Logic - Logic - Gates and Inverters - 74HCT14PW,118 857903-74HCT14PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 857903-74HCT14PW,118 Series: 74HCT Operating Temperature Range: -40°C ~ 125°C Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: 74HCT14 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 74 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 568-4480-2, 568-4480-1, 568-4480-6, 568-4480-6-ND, 74HCT14PW-T, 568-4480-1-ND, 1727-4016-2, 568-4480-2-ND, 935183540118, 1727-4016-6, 74HCT14PW-T-ND, 1727-4016-1, 74HCT14PW118

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 857903-74HCT14PW,118
Series: 74HCT
Operating Temperature Range: -40°C ~ 125°C
Features: Inverter IC 6 Channel Schmitt Trigger 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 74HCT14
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 568-4480-2, 568-4480-1, 568-4480-6, 568-4480-6-ND, 74HCT14PW-T, 568-4480-1-ND, 1727-4016-2, 568-4480-2-ND, 935183540118, 1727-4016-6, 74HCT14PW-T-ND, 1727-4016-1, 74HCT14PW118

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Amplifier and Comparator Chips
Product Number 857903-74HCT14PW,118
Product Name Logic - Logic - Gates and Inverters - 74HCT14PW,118
Package Type SSOP; SOP; TSSOP; 14-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

Log Amplifiers and DLVA - HCL-4-9007_8 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Device Type Log Amplifiers
View Details
Isolating amplifiers - 857-415 - WAGO
Specs
Device Type Isolaltion Amplifiers
View Details
Op Amps - 108230 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Operational Amplifiers
Standards and Certifications RoHS
Package Type SOP; MSOP; Msop
View Details