Nexperia B.V. Hex inverter 74HCT04PW,118

Description
The 74HC04; 74HCT04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC04: CMOS level For 74HCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC04; 74HCT04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC04: CMOS level For 74HCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HCT04PW is a hex inverter in a TSSOP14 package with a body width of 4.4 mm and 14 leads, suited for operation from -40 °C to +125 °C. It accepts TTL-level inputs and operates over a supply voltage range of 2.0 V to 6.0 V. The device complies with JEDEC standards JESD8C and JESD7A, features latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HCT04PW is a hex inverter in a TSSOP14 package with a body width of 4.4 mm and 14 leads, suited for operation from -40 °C to +125 °C. It accepts TTL-level inputs and operates over a supply voltage range of 2.0 V to 6.0 V. The device complies with JEDEC standards JESD8C and JESD7A, features latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Hex inverter - 74HCT04PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter
74HCT04PW,118
Hex inverter 74HCT04PW,118
The 74HC04; 74HCT04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC04: CMOS level For 74HCT04: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC04; 74HCT04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC04: CMOS level
    • For 74HCT04: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HCT04PW,118 - Rochester Electronics
Newburyport, MA, United States
Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDSO14

Inverter, HCT Series, 6-Func, 1-Input, CMOS, PDSO14

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics
Product Category IC Interfaces IC Interfaces
Product Number 74HCT04PW,118 74HCT04PW,118
Product Name Hex inverter
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 704-74ABT244N,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Octal buffer/line driver; 3-state - 74AHCT244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex unbuffered inverter - 74AHCU04PW,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Inverting Schmitt trigger - 74AHC1G14GZ-Q100YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details