74HC04; 74HCT04 - Hex inverter SOIC 14-Pin Product overview: 74HCT04D,653 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HCT04D,653 can be used for catalog matching and distributor lookup.
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
Inverter IC 6 Channel 14-SO
74HCT CMOS, SMD, 74HCT04, SOIC14; Logic Family / Base Number:74HCT04; Logic Type:Inverter; Output Current:4mA; No. of Inputs:1; Supply Voltage Min:4.5V; Supply Voltage Max:5.5V; Logic Case Style:SOIC; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes
Inverter IC 6 Channel 14-SO
IC INVERTER 6CH 1-INP 14SO
IC INVERTER 6CH 6-INP 14SO
6 19ns@4.5V,50pF 2uA 4.5V~5.5V SO-14 Inverters ROHS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HCT04D,653 | 1727-2830-2-ND | 99K0537 | 74HCT04D,653 | 74HCT04D,653 | 74HCT04D,653 | 74HCT04D,653 |
| Product Name | SOIC Logic IC | Gates and Inverters | 74Hct Cmos, Smd, 74Hct04, Soic14; Logic Family / Base Number Nexperia | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic ICs >> Inverters |
| Gate Type | NOT | NOT | NOT; Inverter | NOT; Inverter | NOT | NOT | NOT |
| Logic Family | HCT | ||||||
| Inputs | 1 | 1 | 1 | 1 | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 14 | 14 |