IC INV 6-CIR 1-IN 14-DHXQFN
IC INV 6-CIR 1-IN 14-DHXQFN
IC INV 6-CIR 1-IN 14-DHXQFN
Inverter IC 6 Channel 14-DHXQFN (2x2)
IC INVERTER 6CH 1-INP 14DHXQFN
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-74HCT04BZZCT-ND | 74HCT04BZZ | 74HCT04BZZ |
| Product Name | Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | NOT | NOT; Inverter | NOT |
| Supply Voltage | 4.5V ~ 5.5V | 4.5V ~ 5.5V | |
| Inputs | 1 | 1 | |
| Propagation Delay | 19 ns | ||
| Low Level Output Current (Sink) | 5.2 mA |