Nexperia B.V. Hex inverter with Schmitt-trigger inputs 74HCS04PWJ

Description
The 74HCS04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet
Description
The 74HCS04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex inverter with Schmitt-trigger inputs - 74HCS04PWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex inverter with Schmitt-trigger inputs
74HCS04PWJ
Hex inverter with Schmitt-trigger inputs 74HCS04PWJ
The 74HCS04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Schmitt-trigger inputs Low power consumption Typical supply current (ICC) of 100 nA Typical input leakage current (II) of ±10 nA ±7.8 mA output drive at 6 V Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD7A (2.0 V to 6.0 V) Applications Wave and pulse shapers Astable multivibrators Monostable multivibrators

The 74HCS04 is a hex inverter. The inputs include clamp diodes that enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

All inputs are Schmitt-trigger inputs, capable of transforming slowly changing input signals into sharply defined, jitter-free output signals.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Schmitt-trigger inputs
  • Low power consumption
    • Typical supply current (ICC) of 100 nA
    • Typical input leakage current (II) of ±10 nA
  • ±7.8 mA output drive at 6 V
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Wave and pulse shapers
  • Astable multivibrators
  • Monostable multivibrators
Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V.
Product Category IC Interfaces
Product Number 74HCS04PWJ
Product Name Hex inverter with Schmitt-trigger inputs
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Dual buffer/line driver; 3-state - 74AHC2G241DC-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex unbuffered inverter - 74AHCU04BQ/GX - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Low-power inverter - 74AUP1G04GS,132 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Buffer with open-drain output - 74AHC1G07GW-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers