The 74HC86D,652 is a quad 2-input EXCLUSIVE-OR gate designed for a wide supply voltage range from 2.0 V to 6.0 V. It features low power dissipation typical of CMOS technology and offers high noise immunity, making it suitable for various applications. The device includes clamp diodes on the inputs, allowing for the use of current limiting resistors to interface with voltages exceeding V_CC. It is specified for operation over a temperature range of -40 °C to +125 °C and complies with JEDEC standards. The 74HC86D,652 provides ESD protection exceeding 2000 V for HBM and 200 V for MM, ensuring reliability in sensitive environments. The product is available in a plastic small outline package (SO14) with 14 leads.
XOR (Exclusive OR) IC 4 Channel 14-SO
Quad 2i/p XOR gate,74HC86D SOIC14 2.6V
IC GATE XOR 4CH 2-INP 14SO
XOR (Exclusive OR) IC 4 Channel 14-SO
| DigiKey | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 1727-6441-ND | 1242266 | 74HC86D,652 | 74HC86D,652 |
| Product Name | Gates and Inverters | Logic Gates | Integrated Circuits (ICs) - Logic - Gates and Inverters | Gates and Inverters |
| Gate Type | XOR | XOR; Xor | XOR | XOR; XOR (Exclusive OR) |
| Supply Voltage | 2V ~ 6V | 6 v | 2V ~ 6V | |
| Inputs | 2 | 2 | 2 | |
| Propagation Delay | 20 ns | 120 ns | ||
| Low Level Output Current (Sink) | 5.2 mA |