High-Speed CMOS Logic. Operating Voltage: 2 to 6 V. Compatibility: Input CMOS, Output CMOS
Package Type = SOIC
Logic Function = Shift Register
Number of Stages = 8
Logic Family = 74HC
Mounting Type = Surface Mount
Operation Mode = Serial to Parallel Converter
Number of Elements = 1
Pin Count = 16
Minimum Operating Supply Voltage = 2 V
Maximum Operating Supply Voltage = 6 V
| RS Components, Ltd. | |
|---|---|
| Product Category | Digital Parallel and Serial Converters |
| Product Number | 8652066 |