Nexperia B.V. Octal buffer/line driver; 3-state; inverting 74HC540PWJ

Description
The 74HC540; 74HCT540 is an 8-bit inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC540: CMOS level For 74HCT540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC540; 74HCT540 is an 8-bit inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC540: CMOS level For 74HCT540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC540PW is an 8-bit inverting buffer/line driver with 3-state outputs, featuring two output enables (OE1 and OE2) that place outputs in a high-impedance state when HIGH. It operates from 2.0 V to 6.0 V, has CMOS input levels, and includes clamp diodes for input voltage interfacing. The device complies with JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and offers ESD protection of over 2000 V HBM and 1000 V CDM. It is housed in a TSSOP20 package with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74HC540PW is an 8-bit inverting buffer/line driver with 3-state outputs, featuring two output enables (OE1 and OE2) that place outputs in a high-impedance state when HIGH. It operates from 2.0 V to 6.0 V, has CMOS input levels, and includes clamp diodes for input voltage interfacing. The device complies with JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and offers ESD protection of over 2000 V HBM and 1000 V CDM. It is housed in a TSSOP20 package with a body width of 4.4 mm and is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
Octal buffer/line driver; 3-state; inverting - 74HC540PWJ - Nexperia B.V.
Nijmegen, Netherlands
Octal buffer/line driver; 3-state; inverting
74HC540PWJ
Octal buffer/line driver; 3-state; inverting 74HC540PWJ
The 74HC540; 74HCT540 is an 8-bit inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Inverting outputs Input levels: For 74HC540: CMOS level For 74HCT540: TTL level Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC540; 74HCT540 is an 8-bit inverting buffer/line driver with 3-state outputs. The device features two output enables (OE1 and OE2). A HIGH on OEn causes the outputs to assume a high-impedance OFF-state. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Inverting outputs
  • Input levels:
    • For 74HC540: CMOS level
    • For 74HCT540: TTL level
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
6V Interface Transceiver IC
704-74HC540PWJ
6V Interface Transceiver IC 704-74HC540PWJ
IC BUFFER INVERT 6V 20TSSOP Product overview: 74HC540PWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC540PWJ can be used for catalog matching and distributor lookup.

IC BUFFER INVERT 6V 20TSSOP Product overview: 74HC540PWJ from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC540PWJ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC540PWJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC540PWJ
IC BUFFER INVERT 6V 20TSSOP

IC BUFFER INVERT 6V 20TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 74HC540PWJ 704-74HC540PWJ 74HC540PWJ
Product Name Octal buffer/line driver; 3-state; inverting 6V Interface Transceiver IC Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Buffer Transceiver Receiver; Buffer
Features RoHS RoHS
Supply Voltage Other; +7 Other; 2V ~ 6V Other
Package Type SOT360-1 SOT360-1 Tape & Reel (TR) SSOP; TSSOP; 20-TSSOP
Unlock Full Specs
to access all available technical data

Similar Products

16-bit bus transceiver with direction pin and 30 Ohm termination resistor; 3-state - 74ALVCH162245DGG:1 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers
Inverting Schmitt trigger - 74AHCT1G14GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Quad buffer/line driver; 3-state - 74AHC126PW-Q100,11 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
2 suppliers
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers