Nexperia B.V. Triple buffer gate 74HC3G34DC,125

Description
The 74HC3G34; 74HCT3G34 is a triple buffer. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G34: CMOS level For 74HCT3G34: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC3G34; 74HCT3G34 is a triple buffer. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G34: CMOS level For 74HCT3G34: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC3G34DC is a triple buffer gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V. Inputs include clamp diodes for interfacing with voltages exceeding V₌₌. The device complies with JESD8C and JESD7A standards, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection benchmarks of over 2000 V HBM and 1000 V CDM. Power dissipation is rated up to 250 mW, derating linearly above 99 °C.

Datasheet Summary
Powered by GS/AI

The 74HC3G34DC is a triple buffer gate in a VSSOP8 package with a body width of 2.3 mm, designed for operation from -40 °C to +125 °C with a supply voltage range of 2.0 V to 6.0 V. Inputs include clamp diodes for interfacing with voltages exceeding V₌₌. The device complies with JESD8C and JESD7A standards, has latch-up performance exceeding 100 mA per JESD 78 Class II Level B, and meets ESD protection benchmarks of over 2000 V HBM and 1000 V CDM. Power dissipation is rated up to 250 mW, derating linearly above 99 °C.

Suppliers

Company
Product
Description
Supplier Links
Triple buffer gate - 74HC3G34DC,125 - Nexperia B.V.
Nijmegen, Netherlands
Triple buffer gate
74HC3G34DC,125
Triple buffer gate 74HC3G34DC,125
The 74HC3G34; 74HCT3G34 is a triple buffer. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V Input levels: For 74HC3G34: CMOS level For 74HCT3G34: TTL level CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC3G34; 74HCT3G34 is a triple buffer. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • Input levels:
    • For 74HC3G34: CMOS level
    • For 74HCT3G34: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
6V Interface Transceiver IC
704-74HC3G34DC,125
6V Interface Transceiver IC 704-74HC3G34DC,125
IC BUFFER NON-INVERT 6V 8VSSOP Product overview: 74HC3G34DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC3G34DC,125 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 8VSSOP Product overview: 74HC3G34DC,125 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC3G34DC,125 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74HC3G34DC,125 704-74HC3G34DC,125
Product Name Triple buffer gate 6V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7.0 Other; 2V ~ 6V
Package Type SOT765-1 SOT765-1 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Hex inverter - 74ALVC04PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Quad buffer/line driver; 3-state - 74ALVC125D,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +4.6
View Details
Hex inverting Schmitt trigger - 74ALVC14PW,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details
Octal buffer/line driver; 3-state - 74AHCV244APWJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers