Inverter Schmitt Trigger 3-Element CMOS 8-Pin TSSOP T/R Product overview: 74HC3G14DP,125 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC3G14DP,125 can be used for catalog matching and distributor lookup.
Inverter IC 3 Channel Schmitt Trigger 8-TSSOP
Inverter IC 3 Channel Schmitt Trigger 8-TSSOP
Inverter IC 3 Channel Schmitt Trigger 8-TSSOP
IC INVERT SCHMITT 3CH 3IN 8TSSOP
Inverter IC 3 Channel Schmitt Trigger 8-TSSOP
IC INVERT SCHMITT 3CH 3IN 8TSSOP
SCHMITT TRIGGER INVERTER, 1I/P, 125DEG C ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | 705-74HC3G14DP,125 | 1727-6598-2-ND | 74HC3G14DP,125 | 74HC3G14DP,125 | 74HC3G14DP,125 | 74AH2449 |
| Product Name | TSSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Schmitt Trigger Inverter, 1I/p, 125Deg C Rohs Compliant Nexperia |
| Gate Type | NOT; Inverter Schmitt Trigger | NOT | NOT | NOT; Inverter | NOT | |
| Logic Family | HC | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Pin Count | 8 | |||||
| IC Package Type | Other; TSSOP | TSSOP; Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) |