Nexperia B.V. Hex buffer/line driver; 3-state; inverting 74HC368PWJ

Description
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet
Description
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hex buffer/line driver; 3-state; inverting - 74HC368PWJ - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer/line driver; 3-state; inverting
74HC368PWJ
Hex buffer/line driver; 3-state; inverting 74HC368PWJ
The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 to 6.0 V Input levels: For 74HC368: CMOS level For 74HCT368: TTL level CMOS low power dissipation High noise immunity Inverting 3-state outputs Complies with JEDEC standards JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Latch-up performance exceeds 100 mA per JESD 78 Class II Level B ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC368; 74HCT368 is a hex inverting buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes enable the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 to 6.0 V
  • Input levels:
    • For 74HC368: CMOS level
    • For 74HCT368: TTL level
  • CMOS low power dissipation
  • High noise immunity
  • Inverting 3-state outputs
  • Complies with JEDEC standards
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Shenzhen, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC368PWJ
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC368PWJ
IC BUFFER INVERT 6V 16TSSOP

IC BUFFER INVERT 6V 16TSSOP

Supplier's Site

Technical Specifications

  Nexperia B.V. Acme Chip Technology Co., Limited
Product Category IC Interfaces IC Interfaces
Product Number 74HC368PWJ 74HC368PWJ
Product Name Hex buffer/line driver; 3-state; inverting Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Device Type Buffer Receiver; Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Dual SSOP Interface Transceiver IC - 704-74ALVT16652DL,512 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type Tube
View Details
Hex unbuffered inverter - 74AHCU04BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Hex inverting Schmitt trigger - 74AHCT14BQ-Q100,11 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT762-1 SOT762-1
View Details
Triple unbuffered inverter - 74AHC3GU04DP-Q100H - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details