Nexperia B.V. Hex buffer/line driver; 3-state 74HC367D,653

Description
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC367D is a hex buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and includes input clamp diodes for interfacing with voltages exceeding VCC. The device complies with JESD8C and JESD7A standards, supports CMOS input levels, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD rating thresholds of 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC367D is a hex buffer/line driver with 3-state outputs, housed in an SO16 plastic small outline package with a body width of 3.9 mm, designed for operation from -40 °C to +125 °C. It operates over a supply voltage range of 2.0 V to 6.0 V, features CMOS low power dissipation, high noise immunity, and includes input clamp diodes for interfacing with voltages exceeding VCC. The device complies with JESD8C and JESD7A standards, supports CMOS input levels, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and meets ESD rating thresholds of 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
Hex buffer/line driver; 3-state - 74HC367D,653 - Nexperia B.V.
Nijmegen, Netherlands
Hex buffer/line driver; 3-state
74HC367D,653
Hex buffer/line driver; 3-state 74HC367D,653
The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) 3-state outputs Input levels: For 74HC367: CMOS level For 74HCT367: TTL level ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74HC367; 74HCT367 is a hex buffer/line driver with 3-state outputs controlled by the output enable inputs (nOE). A HIGH on nOEcauses the outputs to assume a high impedance OFF-state. Inputs include clamp diodes. It enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • 3-state outputs
  • Input levels:
    • For 74HC367: CMOS level
    • For 74HCT367: TTL level
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Singapore, Singapore
6V Interface Transceiver IC
704-74HC367D,653
6V Interface Transceiver IC 704-74HC367D,653
IC BUFFER NON-INVERT 6V 16SO Product overview: 74HC367D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC367D,653 can be used for catalog matching and distributor lookup.

IC BUFFER NON-INVERT 6V 16SO Product overview: 74HC367D,653 from Nexperia is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 6V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-74HC367D,653 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 74HC367D,653 704-74HC367D,653
Product Name Hex buffer/line driver; 3-state 6V Interface Transceiver IC
Device Type Buffer Transceiver
Features RoHS RoHS
Supply Voltage Other; +7 Other; 2V ~ 6V
Unlock Full Specs
to access all available technical data

Similar Products

16-bit transceiver/register with dual enable; 3-state - 74ALVCH16652DGG,11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
Inverter - 74AHCT1G04GZ-Q10YL - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT8065-1 SOT8065-1
View Details
Hex unbuffered inverter - 74AHCU04PW/GJ - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Low-power inverter - 74AUP1G04GV,125 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +4.6
Operating Temperature 125 C (257 F)
View Details