Nexperia B.V. Buffers, Drivers, Receivers, Transceivers 74HC365PW,118

Description
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Request a Quote Datasheet
Description
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Buffers, Drivers, Receivers, Transceivers - 1727-7937-2-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7937-2-ND
Buffers, Drivers, Receivers, Transceivers 1727-7937-2-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-7937-6-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7937-6-ND
Buffers, Drivers, Receivers, Transceivers 1727-7937-6-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buy Now Datasheet
Buffers, Drivers, Receivers, Transceivers - 1727-7937-1-ND - DigiKey
Thief River Falls, MN, United States
Buffers, Drivers, Receivers, Transceivers
1727-7937-1-ND
Buffers, Drivers, Receivers, Transceivers 1727-7937-1-ND
Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buffer, Non-Inverting 1 Element 6 Bit per Element 3-State Output 16-TSSOP

Buy Now Datasheet
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC365PW,118 - 1008383-74HC365PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC365PW,118
1008383-74HC365PW,118
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC365PW,118 1008383-74HC365PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 1008383-74HC365PW,11 8 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 7.8mA, 7.8mA Number of Elements: 1 Number of Bits per Element: 6 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 16-TSSOP Supply Voltage - Operating: 2 V to 6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1008383-74HC365PW,118
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 7.8mA, 7.8mA
Number of Elements: 1
Number of Bits per Element: 6
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 16-TSSOP
Supply Voltage - Operating: 2 V to 6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
74HC365PW,118
Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers 74HC365PW,118
IC BUFFER NON-INVERT 6V 16TSSOP

IC BUFFER NON-INVERT 6V 16TSSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Buffer Amplifiers Buffer Amplifiers Amplifier and Comparator Chips
Product Number 1727-7937-2-ND 1008383-74HC365PW,118 74HC365PW,118
Product Name Buffers, Drivers, Receivers, Transceivers Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74HC365PW,118 Integrated Circuits (ICs) - Logic - Buffers, Drivers, Receivers, Transceivers
Supply Voltage (VS) 2 to 6 volts 2 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Performance Buffers - SiT92110AI - SiTime Corporation
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
 - CLC404AJM5 - Rochester Electronics
Specs
Package Type SOP; TSOP5/6
Life Cycle Stage Obsolete
View Details
4 suppliers
Buffers, Drivers, Receivers, Transceivers - 74FCT3244SOG8-ND - DigiKey
Specs
Supply Voltage (VS) 2.7 to 3.6 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type SOIC; "20-SOIC (0.295"", 7.50mm Width)"
View Details
2 suppliers