Nexperia B.V. Quad 2-input OR gate 74HC32PW,118

Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Description
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC32PW is a quad 2-input OR gate in a TSSOP14 package with 14 leads and a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, complies with JEDEC standards JESD8C and JESD7A, and is specified for temperatures from -40 °C to +125 °C. Inputs include clamp diodes for interfacing to voltages exceeding VCC. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. The device offers CMOS input levels, symmetrical output impedance, and balanced propagation delays.

Datasheet Summary
Powered by GS/AI

The 74HC32PW is a quad 2-input OR gate in a TSSOP14 package with 14 leads and a body width of 4.4 mm. It operates over a supply voltage range of 2.0 V to 6.0 V, complies with JEDEC standards JESD8C and JESD7A, and is specified for temperatures from -40 °C to +125 °C. Inputs include clamp diodes for interfacing to voltages exceeding VCC. ESD protection exceeds 2000 V HBM and 1000 V CDM. Latch-up performance exceeds 100 mA per JESD 78 Class II Level B. The device offers CMOS input levels, symmetrical output impedance, and balanced propagation delays.

Suppliers

Company
Product
Description
Supplier Links
Quad 2-input OR gate - 74HC32PW,118 - Nexperia B.V.
Nijmegen, Netherlands
Quad 2-input OR gate
74HC32PW,118
Quad 2-input OR gate 74HC32PW,118
The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Input levels: For 74HC32: CMOS level For 74HCT32: TTL level Symmetrical output impedance Balanced propagation delays ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Multiple package options Specified from -40 °C to +85 °C and from -40 °C to +125 °C

The 74HC32; 74HCT32 is a quad 2-input OR gate. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)
  • Input levels:
    • For 74HC32: CMOS level
    • For 74HCT32: TTL level
  • Symmetrical output impedance
  • Balanced propagation delays
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Multiple package options
  • Specified from -40 °C to +85 °C and from -40 °C to +125 °C
Supplier's Site Datasheet
 - 74HC32PW,118 - Rochester Electronics
Newburyport, MA, United States
OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, HC/UH Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Gates and Inverters - 1727-4074-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4074-6-ND
Gates and Inverters 1727-4074-6-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-4074-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4074-2-ND
Gates and Inverters 1727-4074-2-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Gates and Inverters - 1727-4074-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
1727-4074-1-ND
Gates and Inverters 1727-4074-1-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Logic IC
705-74HC32PW,118
TSSOP Logic IC 705-74HC32PW,118
OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74HC32PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32PW,118 can be used for catalog matching and distributor lookup.

OR Gate 4-Element 2-IN CMOS 14-Pin TSSOP T/R Product overview: 74HC32PW,118 from Nexperia is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-74HC32PW,118 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - 74HC32PW,118 - 765424-74HC32PW,118 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - 74HC32PW,118
765424-74HC32PW,118
Logic - Logic - Gates and Inverters - 74HC32PW,118 765424-74HC32PW,118
Manufacturer: Nexperia USA Inc. Win Source Part Number: 765424-74HC32PW,118 Series: 74HC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Number of Circuits: 4 Mounting: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 5.2mA, 5.2mA Operating Supply Voltage: 2 V ~ 6 V Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF Logic Level - Low: 0.5 V ~ 1.8 V Logic Level - High: 1.5 V ~ 4.2 V Family Name: 74HC32 Categories: Integrated Circuits (ICs) Manufacturer Package: 14-TSSOP Maximum Quiescent Current: 2μA Alternative Parts (Cross-Reference): 74HC32PW-Q100; 74HC32PW-Q100,118; 74HC32T14-13; Introduction Date: August 27, 1997 ECCN: EAR99 Country of Origin: China, Thailand Estimated EOL Date: 2024 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Nexperia USA Inc.
Win Source Part Number: 765424-74HC32PW,118
Series: 74HC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Number of Circuits: 4
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 5.2mA, 5.2mA
Operating Supply Voltage: 2 V ~ 6 V
Max Propagation Delay @ V, Max CL: 15ns @ 6V, 50pF
Logic Level - Low: 0.5 V ~ 1.8 V
Logic Level - High: 1.5 V ~ 4.2 V
Family Name: 74HC32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Maximum Quiescent Current: 2μA
Alternative Parts (Cross-Reference): 74HC32PW-Q100; 74HC32PW-Q100,118; 74HC32T14-13;
Introduction Date: August 27, 1997
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic - Gates and Inverters - 74HC32PW,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
74HC32PW,118
Logic - Gates and Inverters 74HC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Gates and Inverters - 74HC32PW,118 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
74HC32PW,118
Gates and Inverters 74HC32PW,118
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74HC32PW,118 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
74HC32PW,118
Integrated Circuits (ICs) - Logic - Gates and Inverters 74HC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia - 06AC7023 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia
06AC7023
Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia 06AC7023
OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, TSSOP-14; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC Family:74HC;RoHS Compliant: Yes

Supplier's Site Datasheet
Or Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia - 93X4891 - Newark, An Avnet Company
Chicago, IL, United States
Or Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia
93X4891
Or Gate, Quad, 2 I/p, Tssop-14, Reel; Logic Family / Base Number Nexperia 93X4891
OR GATE, QUAD, 2 I/P, TSSOP-14, REEL; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

OR GATE, QUAD, 2 I/P, TSSOP-14, REEL; Logic Family / Base Number:74HC32; Logic Type:OR Gate; Output Current:-; No. of Inputs:2; Supply Voltage Min:2V; Supply Voltage Max:6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site Datasheet
Gates and Inverters - 74HC32PW,118 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
74HC32PW,118
Gates and Inverters 74HC32PW,118
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number 74HC32PW,118 74HC32PW,118 1727-4074-6-ND 705-74HC32PW,118 765424-74HC32PW,118 74HC32PW,118 74HC32PW,118 74HC32PW,118 06AC7023 74HC32PW,118
Product Name Quad 2-input OR gate Gates and Inverters TSSOP Logic IC Logic - Logic - Gates and Inverters - 74HC32PW,118 Logic - Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Or Gate, Quad, 2 I/p, Tssop-14; Logic Family / Base Number Nexperia Gates and Inverters
Gate Type OR OR OR NOT; OR; OR Gate NOT; OR OR; OR Gate OR OR; OR Gate OR; OR Gate
Supply Voltage +7 2V ~ 6V 2 V ~ 6 V 1.5V ~ 4.2V (Low), 0.5V ~ 1.8V (High) 2V ~ 6V 6V 2V ~ 6V
IC Package Type Other; SOT402-1 SOT402-1 Other; SOT402 TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP SOP; SSOP; TSSOP; Other; 14-TSSOP (0.173\", 4.40mm Width) Other; TSSOP Other; 14-TSSOP (0.173", 4.40mm Width)
Logic Family CMOS HC/UH
Inputs 2 2 2 2 2 2
Unlock Full Specs
to access all available technical data

Similar Products

Quad 2-input NAND gate - 74AHCT00BZZ - Nexperia B.V.
Specs
Gate Type NAND
Supply Voltage +7.0
IC Package Type Other; SOT8014-1 SOT8014-1
View Details
2 suppliers
Gates and Inverters - 74AHCT132PW,112-ND - DigiKey
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
2-input OR gate - 74AHC1G32GV-Q100,1 - Nexperia B.V.
Specs
Gate Type OR
Supply Voltage +7.0
IC Package Type Other; SOT753 SOT753
View Details
8 suppliers
Integrated Circuits (ICs) - Logic - Gates and Inverters - 74AHC2G32GD,125 - Shenzhen Shengyu Electronics Technology Limited
Specs
Gate Type OR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers